Catalog Object Cloud
AISENS

AISENS Soporte de Suelo con Rueda, Bandeja para DVD para Monitor/TV 50Kg de 37-86, Negro-Plata

Product code:
FT86TRE-197
Brand:
AISENS
Product name:
Soporte de Suelo con Rueda, Bandeja para DVD para Monitor/TV 50Kg de 37-86, Negro-Plata
GTIN (EAN/UPC):
8436574709087
Bullet Points AISENS Soporte de Suelo con Rueda, Bandeja para DVD para Monitor/TV 50Kg de 37-86, Negro-Plata:
  • This mount allows a range of motion from 0º to +90º, allowing you to adjust the position of the TV from a wide (horizontal) orientation to a vertical orientation
  • Compatible with most Samsung TV models with the special accessories included in the mounting kit
  • VESA Maximum: 600x400mm (Compatible with VESA 200×200, 300×200, 400×200, 300×300, 400×300, 400×400, 600x400mm)
  • Maximum Load: 50kg
Long product name AISENS Soporte de Suelo con Rueda, Bandeja para DVD para Monitor/TV 50Kg de 37-86, Negro-Plata:
Floor Stand with Wheel, DVD Tray for Monitor/TV 50Kg from 37-86, Black-Silver
AISENS Soporte de Suelo con Rueda, Bandeja para DVD para Monitor/TV 50Kg de 37-86, Negro-Plata:
AISENS® – Floor Stand with Wheel, DVD Tray for 37”-86” Monitor/TV

Constructed of high-strength steel and aluminum.

This TV stand has an ergonomic handle located on the back to facilitate transport and movement of the stand. Thanks to this feature, the user can change the location of the television easily and without additional effort, thus improving the user experience and allowing greater flexibility in the layout of the space.