Catalog Object Cloud
CLUB3D

CLUB3D Thunderbolt 4 Certified 11-in-1 mobile device dock station Universal Black

Product code:
CSV-1582
Brand:
CLUB3D
Product name:
Thunderbolt 4 Certified 11-in-1
Bullet Points CLUB3D Thunderbolt 4 Certified 11-in-1 mobile device dock station Universal Black:
  • Basic device type: Universal
  • Black
  • Docking connector type: USB Type-C
  • Ethernet LAN HDMI USB hub
  • Cable length: 0.8 m
Long product name CLUB3D Thunderbolt 4 Certified 11-in-1 mobile device dock station Universal Black:
USB3.2 Gen2 Type-C, Ethernet RJ45, DC Power Jack, Audio JACK 3.5mm
CLUB3D Thunderbolt 4 Certified 11-in-1 mobile device dock station Universal Black:
The Club 3D CSV- 1582 is a Certified Thunderbolt™ 4 12-in-1 Docking Station which provides the most advanced, efficient, and versatile I/O solution available with up to 40Gb/s for data and video. Combining the TB4 features with the ease of an integrated dock, allowing you to output 3 Streams to 3 displays simultaneously with extended desktop displays on a TB4/USB4 Windows PC. Ethernet RJ45 supports max 2.5G bandwidth. USB ports support max 10G data transmission. The dock supports the smart power function which enables to distribute power according to the power consumption of the connected device, making full use of external power supply. It is designed for Thunderbolt™ 4 based PCs and Thunderbolt™ 3 based Macs utilizing MacOS 11 and later versions