Kingston Technology FURY Beast 32GB 4800MT/s DDR5 CL38 DIMM Black
Product code:
KF548C38BB-32
Brand:
Kingston Technology
Product family:
FURY
Product series:
Beast
Product name:
32GB 4800MT/s DDR5 CL38 DIMM FURY Beast Black
GTIN (EAN/UPC):
0740617324716, 740617324716, 7406173247168
Bullet Points Kingston Technology FURY Beast 32GB 4800MT/s DDR5 CL38 DIMM Black:
- Greater performance starting at 4800MT/s
- Improved stability for overclocking
- Increased efficiency
- Intel® XMP 3.0 Certified
- AMD EXPO™ Certified
- Qualified by the world’s leading motherboard manufacturers**
- Plug N Play at 4800MT/s***
- Low-profile heat spreader design in black or white
Warranty:
Lifetime
Long product name Kingston Technology FURY Beast 32GB 4800MT/s DDR5 CL38 DIMM Black:
32GB 4800MT/s DDR5 CL38 DIMM FURY Beast Black
Kingston Technology FURY Beast 32GB 4800MT/s DDR5 CL38 DIMM Black:
Kingston FURY™ Beast DDR5 memory brings the latest, cutting-edge technology for next-gen gaming platforms. Taking speed, capacity and reliability even further, DDR5 arrives with an arsenal of enhanced features, like on-die ECC (ODECC) for improved stability at extreme speeds, dual 32-bit subchannels for increased efficiency and an on-module power management integrated circuit (PMIC) to provide juice where it’s needed most.
Superior speed advancements with double the banks from 16 to 32 and double the burst length from 8 to 16 take DDR5 memory, your gaming experience and your overall system applications to the next level of performance.
Whether you’re pushing the limits in your gaming with the most extreme settings, live streaming at 4K+ or pushing large animations and 3D rendering, Kingston FURY Beast DDR5 memory is the level-up you need, while seamlessly bridging style and unleashing performance.
With options featuring Intel® XMP 3.0 and AMD EXPO™, two new DDR5 overclock specs that include customisable profiles for speeds and timings, Kingston FURY Beast DDR5 has your compatible overclock solutions covered.
Greater starting speed performance
With an aggressive starting speed at 4800MT/s, DDR5 is 50% faster than DDR4.
Improved stability for overclocking
On-die ECC (ODECC) helps maintain data integrity to sustain the ultimate performance while you push the limits!
Increased efficiency
Boosted by double the banks and burst length and two independent 32-bit subchannels, DDR5’s exceptional handling of data shines with the latest games, programs and demanding applications.
Intel® XMP 3.0 certified
Advanced pre-optimized timings, speed and voltage for overclocking performance and save new user-customizable profiles utilizing a programmable PMIC.
AMD EXPO certified
AMD’s Extended Profiles for Overclocking
Qualified by the world’s leading motherboard manufacturers*
Tested and approved so you can build and upgrade with confidence on your preferred motherboard.
Low-profile heat spreader
Newly designed heat spreaders in black or white combine bold styling and outstanding cooling functionality.
Superior speed advancements with double the banks from 16 to 32 and double the burst length from 8 to 16 take DDR5 memory, your gaming experience and your overall system applications to the next level of performance.
Whether you’re pushing the limits in your gaming with the most extreme settings, live streaming at 4K+ or pushing large animations and 3D rendering, Kingston FURY Beast DDR5 memory is the level-up you need, while seamlessly bridging style and unleashing performance.
With options featuring Intel® XMP 3.0 and AMD EXPO™, two new DDR5 overclock specs that include customisable profiles for speeds and timings, Kingston FURY Beast DDR5 has your compatible overclock solutions covered.
Greater starting speed performance
With an aggressive starting speed at 4800MT/s, DDR5 is 50% faster than DDR4.
Improved stability for overclocking
On-die ECC (ODECC) helps maintain data integrity to sustain the ultimate performance while you push the limits!
Increased efficiency
Boosted by double the banks and burst length and two independent 32-bit subchannels, DDR5’s exceptional handling of data shines with the latest games, programs and demanding applications.
Intel® XMP 3.0 certified
Advanced pre-optimized timings, speed and voltage for overclocking performance and save new user-customizable profiles utilizing a programmable PMIC.
AMD EXPO certified
AMD’s Extended Profiles for Overclocking
Qualified by the world’s leading motherboard manufacturers*
Tested and approved so you can build and upgrade with confidence on your preferred motherboard.
Low-profile heat spreader
Newly designed heat spreaders in black or white combine bold styling and outstanding cooling functionality.
Disclaimer Kingston Technology FURY Beast 32GB 4800MT/s DDR5 CL38 DIMM Black $KF548C38BB-32:
* Learn more about megatransfers per second – MT/s denotes megatransfers (million transfers) per second and represents the effective data rate (speed) of DDR (Double Data Rate) SDRAM memory in computing. A DDR SDRAM memory module transfers data on the rise and fall of every clock cycle (1 Hz).
Example: DDR4-3200 (PC4-3200)
Clock rate: 1600MHz
Data rate: 3200MT/s
Bandwidth: 25.600 MB/s (25.6 GB/s)
** Featured on the Qualified Vendor Lists (QVL) of the world’s leading motherboard manufacturers.
*** Kingston FURY™ Plug N Play memory will run in DDR5 systems up to the speed allowed by the manufacturer’s system BIOS. PnP cannot increase the system memory speed faster than is allowed by the manufacturer’s BIOS. Kingston FURY Plug N Play DDR5 products support XMP 3.0 specifications, so overclocking can also be achieved by enabling the built-in XMP Profile.
Example: DDR4-3200 (PC4-3200)
Clock rate: 1600MHz
Data rate: 3200MT/s
Bandwidth: 25.600 MB/s (25.6 GB/s)
** Featured on the Qualified Vendor Lists (QVL) of the world’s leading motherboard manufacturers.
*** Kingston FURY™ Plug N Play memory will run in DDR5 systems up to the speed allowed by the manufacturer’s system BIOS. PnP cannot increase the system memory speed faster than is allowed by the manufacturer’s BIOS. Kingston FURY Plug N Play DDR5 products support XMP 3.0 specifications, so overclocking can also be achieved by enabling the built-in XMP Profile.