Catalog Object Cloud
Equip

Equip LC/SС 62.5/125μm 1.0m InfiniBand/fibre optic cable 1 m SC Orange

Product code:
254321
Brand:
Equip
Product name:
LC/SС 62.5/125μm 1.0m
GTIN (EAN/UPC):
4015867115756
Bullet Points Equip LC/SС 62.5/125μm 1.0m InfiniBand/fibre optic cable 1 m SC Orange:
  • Multi-mode, duplex
  • Connector: ceramic-ferrule
  • Cladding: low smoke and zero halogen
  • Cable spec: I-VH 2 x 1G
  • Cable jacket color: orange
  • Each cable includes a measure protocol
  • OM1 = 62.5/125mμ
Long product name Equip LC/SС 62.5/125μm 1.0m InfiniBand/fibre optic cable 1 m SC Orange:
LC/SC Fiber Optic Adapter Cable- OM1, 1.0m
Equip LC/SС 62.5/125μm 1.0m InfiniBand/fibre optic cable 1 m SC Orange:
The equip® Optical Fiber Patch Cord is made of superior materials to ensure an end-face geometry connection with lower return loss and insertion loss. The Fiber Optic Patch Cord series comes with a comprehensive collection of lengths and connectors to fulfill your demand for the deployment.

- LC / SC connection
- Connector: ceramic-ferrule
- Cladding: low smoke and zero halogen
- Cable specification: I-VH 2 x 1E (singlemode) / I-VH 2 x 1G (multimode)
- Each cable packed with measure protocol
- REACH compliance