Catalog Object Cloud
GIGABYTE

GIGABYTE AORUS GV-R69XTAORUSX WB-16GD graphics card AMD Radeon RX 6900 XT 16 GB GDDR6

Product code:
GV-R69XTAORUSX WB-16GD
Brand:
GIGABYTE
Product family:
AORUS
Product name:
GV-R69XTAORUSX WB-16GD
GTIN (EAN/UPC):
4719331309268
Bullet Points GIGABYTE AORUS GV-R69XTAORUSX WB-16GD graphics card AMD Radeon RX 6900 XT 16 GB GDDR6:
  • Powered by RDNA2 Radeon™ RX 6900 XT
  • Integrated with 16GB GDDR6 256-bit memory interface
  • WATERFORCE Water Block cooling system
  • Leak detection
  • RGB Fusion 2.0
  • Protection metal back plate
Warranty:
4 years
Long product name GIGABYTE AORUS GV-R69XTAORUSX WB-16GD graphics card AMD Radeon RX 6900 XT 16 GB GDDR6:
Radeon RX 6900 XT, 5120 Stream Processors, 7 nm, 16 GB GDDR6, 256 bit, PCI-E 4.0 x 16, 3 x 8 pin, 2 x DisplayPort 1.4a, 2 x HDMI 2.1
GIGABYTE AORUS GV-R69XTAORUSX WB-16GD graphics card AMD Radeon RX 6900 XT 16 GB GDDR6:
DESIGN CONCEPT
Fusing different materials and surface textures with negative space to form a juxtaposition and showcase a stylistic effect where the boundaries between components are not clearly defined. It creates a multi-dimensional design that seemingly cuts through space and time.

WATERFORCE COOLING SYSTEM
Designed for DIY PC enthusiasts aiming to create unique custom loop builds and achieve the highest possible performance in silence. AORUS provides an all-round cooling solution as critical parts like GPU, VRAM and MOSFET are actively cooled to ensure system stability under high overclocks.

OPTIMIAL SPACING ON MICROCHANNEL
The optimal spacing between the micro fins allows for significant heat transfer from the GPU via stable water flow and prevents blocking.

HIGH PERFORMANCE MICRO FINS
The micro fins over the GPU increase the contact area with liquid flows. In addition, we have shortened the distance between the water channel and the GPU to provide more efficient heat dissipation.

LARGE COPPER BASE PLATE
The large copper base plate covers the entire water channel over the GPU, VRAM, and other critical parts, so the heat can then be quickly taken away.

LEAK DETECTION
The water block is built in with a leak detection circuit covering the entire waterblock, which promptly alerts users by flash warning light in case of any liquid leaks.

RGB FUSION 2.0
With 16.7M customizable color options and numerous lighting effects, you can choose lighting effects or synchronize with other AORUS devices.

PERFORMANCE
The Radeon™ RX 6900 XT has 5120 stream processors, powerful new compute units, and the all new AMD Infinity Cache along with up to 16GB of dedicated GDDR6 memory, delivers ultra-high frame rates and serious levels of 4K resolution gaming.

PROTECTION METAL BACK PLATE
The metal back plate not only provides an aesthetical shape, but also enhances the structure of the graphics card to provide complete protection.

POWER INDICATORS
When experiencing any power supply abnormality, the indicator will alert gamers by flashing light.

EXCELLENCE
Excellent circuit design with the top-grade materials, not only maximizes the performance of the GPU, but also maintains stable and long-life operation.

EXTREME OVERCLOCKING
The graphics card uses the better power phase design to allow the MOSFET to operate at lower temperature, and over-temperature protection design and load balancing for each MOSFET.

ULTRA DURABILITY
The Ultra Durable certified chokes and capacitors, to provide excellent performance and longer system life.

PCB COATING
Dust resistant - shields from dust, insects, dropped screws, drill shavings, and abrasion.
Moisture resistant - prevents unwanted conduction paths and board damage.
Corrosion resistant - protects from salt spray, humidity, and corrosion.

FRIENDLY PCB DESIGN
Fully automated production process ensures top quality of the circuit boards and eliminates sharp protrusions of the solder connectors seen on the conventional PCB surface. This friendly design prevents your hands from getting cut or inadvertently damaging components when making your build.

INTUITIVE AORUS ENGINE
Clock speeds, voltage, fan excellence, power target can be monitored and tuned in real-time according to your own preference through this intuitive interface.

AMD FreeSync™ Technology
No stuttering. No tearing. Just gaming. AMD FreeSync™ technology puts an end to choppy gameplay and broken frames with fluid, artifact-free performance at virtually any framerate

Minimize input-lag so you can game like a champion.

Radeon™ Software
Delivers extra performance and responsiveness when you need it most.

Improves in-game visuals with virtually no impact on performance.