Conceptronic 4-Port 100W GaN USB PD Charger with USB-C Charging Cable, USB-C x 3, USB-A x 1, QC 3.0, PPS
- High-Power GaN Technology: This charger utilizes advanced Gallium Nitride (GaN) technology, providing up to 100W of total power for faster and more efficient charging.
- Versatile Port Selection: Equipped with 4 ports including 3 USB-C ports (with PD 3.0) and 1 USB-A ports (with QC 3.0), allowing simultaneous charging for multiple devices with varying power requirements.
- Wide Compatibility: Supports a range of output options from 3.3V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
- Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
- Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, along with Programmable Power Supply (PPS) compliance to maximize charging efficiency and minimize heat generation.
- Included USB Cable: Comes with a 1.5m 100W USB-C to USB-C cable with E-mark chip for convenience and versatility. <div>* A charging cable with an E-Mark chip is required for power delivery greater than 3 amps.</div>
This charger features cutting-edge Gallium Nitride (GaN) technology, delivering up to 100W of power for exceptionally fast and efficient charging. It includes 4 ports: 3 USB-C ports with Power Delivery (PD) 3.0 and 1 USB-A port with Quick Charge (QC) 3.0, enabling simultaneous charging of multiple devices with varying power needs. The charger supports a wide range of output options from 3.3V to 20.0V, making it compatible with a broad spectrum of devices, from smartphones to laptops. Enhanced safety is ensured with built-in protections against overload, short-circuiting, and overheating, safeguarding both the charger and connected devices. It incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, and features Programmable Power Supply (PPS) compliance to optimize charging efficiency and reduce heat generation. Additionally, the charger includes a 1.5m 100W USB-C to USB-C cable equipped with an E-mark chip for added convenience and versatility. (Note: A charging cable with an E-mark chip is required for power delivery greater than 3 amps.)