Catalog Object Cloud
NGS

NGS BUD 45W-C Universal Black AC Fast charging Indoor

Product code:
NGS-ACCESORIOS-0284
Brand:
NGS
Product name:
BUD 45W-C
GTIN (EAN/UPC):
8435430626827
Bullet Points NGS BUD 45W-C Universal Black AC Fast charging Indoor:
  • CHARGER
  • Input: 100V-240V~50/60Hz 1.2A
  • USB-C output: 5V/3A, 9V/3A, 12V/3A, 15V/3A, 20V/2.25A (45W)
  • PPS: 3.3V-16V/3A
  • Total output: 45W
  • CABLE
  • PD3.0 Type-C to Type-C 60W
  • Fast charging data cable
  • Material quality: Braided wire+aluminum alloy shell
  • Data transmission: 480bps USB2.0
  • Current voltage: 20V/3A
  • Data cable length: 1.5m
  • Average active efficiency: 89.4%
  • Efficiency at low load (10%): 83.3%
  • No-load power consumption: <0.3W
Long product name NGS BUD 45W-C Universal Black AC Fast charging Indoor:
100-240V, 50/60Hz, 1.2A, Type-C / Type-C, 45W
NGS BUD 45W-C Universal Black AC Fast charging Indoor:
USBC 45W POWER ADAPTER + 1,5M USBC CABLE