Equip 60"-120" Heavy-Duty Fixed TV Mount Bracket
Product code:
650338
Brand:
Equip
Product name:
60"-120" Heavy-Duty Fixed TV Mount Bracket
GTIN (EAN/UPC):
4015867230923
Bullet Points Equip 60"-120" Heavy-Duty Fixed TV Mount Bracket:
- "Max. Load Capacity: 120Kg
- Max. VESA: 900x600
- Automatic Spring Locks with Quick Release Cords: allow TV removal quick and easy
- Heavy-Duty Steel Construction: provides extra strength and durability
- VESA standards compliant"
Long product name Equip 60"-120" Heavy-Duty Fixed TV Mount Bracket:
60"-120" Heavy-Duty Fixed TV Mount Bracket
Equip 60"-120" Heavy-Duty Fixed TV Mount Bracket:
The equip® 650338 It's affordable Heavy-Duty TV Wall Mount is a reasonable solution. A stiffener structure levels the weight capacity up to 120kg to firmly hold 60"~120" TVs. Ample space in the center is perfect for installing the socket outlet and concealing all the messy cables. A quick-release spring lock allows TV removal quick and easy and only takes seconds to install.