Catalog Object Cloud
ASUS

ASUS PRIME H810M-A-CSM Intel H810 LGA 1851 (Socket V1) micro ATX

Product code:
90MB1KK0-M0EAYC
Brand:
ASUS
Product name:
PRIME H810M-A-CSM
GTIN (EAN/UPC):
4711387844625
Bullet Points ASUS PRIME H810M-A-CSM Intel H810 LGA 1851 (Socket V1) micro ATX:
  • Intel LGA 1851 (Socket V1) Intel Core Ultra (Series 2)
  • PC micro ATX Intel H810 7.1 channels
  • DDR5-SDRAM 2 DIMM Maximum internal memory: 128 GB
  • HDD & SSD M.2, PCI Express 4.0, SATA III Number of storage drives supported: 6
  • BIOS type: UEFI AMI 256 Mbit
  • Gigabit Ethernet
Long product name ASUS PRIME H810M-A-CSM Intel H810 LGA 1851 (Socket V1) micro ATX:
PRIME H810M-A-CSM motherboard socket Intel LGA 1851 (Intel H810, mATX, DDR5 memory, PCIe 4.0 x16 slot, 2x PCIe 4.0 M.2, HDMI, DisplayPort, AuraSync)
ASUS PRIME H810M-A-CSM Intel H810 LGA 1851 (Socket V1) micro ATX:
ASUS PRIME series motherboards are expertly engineered to unleash the full potential of the latest Intel® Core™ Ultra Processors (Series 2). Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, the PRIME H810M-A-CSM motherboard provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features. It’s designed to be Advanced AI PC-ready, offering the power and connectivity needed for demanding AI applications.

ASUS Corporate Stable Model
ASUS Corporate Stable Model (CSM) is a commercial program designed to provide stable and reliable motherboards. Offering up to 36-month product lifecycle support and 6-month end-of-life notice to allow sufficient lead times for your organization to get ready for product transitions. Each purchase of an ASUS CSM motherboard comes with ASUS Control Center Express - server-grade IT management software.

ASUS Control Center Express
ASUS Control Center Express is an integrated IT monitoring and management software designed to deploy faster, simplify IT operations and improve productivity with comprehensive control and user-friendly functions. ASUS Control Center Express is compatible with over 100 ASUS motherboards to provide a high-quality, TCO-optimized solution for your business needs.

Optimize IT endpoint management
Designed to assist IT staff in monitoring and controlling devices within their corporate networks, and facilitate inventory checking in multiple locations remotely.

Automate IT maintenance
Allows IT staff to schedule automatic updates of the latest BIOS, software and utilities to specific or all devices at off-peak times, enhancing system stability and IT operational flexibility.

Securely manage all of endpoints
Securely manage endpoint configuration, portable storage access and PC software applications by enabling them to create grouping rules on individual devices.

Performance
Digital Power Design
Stable power is crucial for maximizing the performance of Intel® Core™ Ultra Processors (Series 2).The PRIME H810M-A-CSM features an 6+1+1+1 phase design with discrete MOSFETs,ensuring efficient and stable power delivery for Intel® processors plus steady performance for day-to-day use.

Enhanced Memory & Storage Performance

DIMM Fit
DIMM Fit is an ASUS-exclusive BIOS feature that precisely analyzes individual memory modules to optimize performance and pinpoint potential issues. This offers peak efficiency, compatibility, and system stability. Whether you are an overclocker seeking ultimate performance, a competitor pursuing the most responsive gameplay, or a content creator prioritizing rock-solid stability, DIMM Fit provides optimizations tailored to your needs and your hardware configuration.

Two M.2 slots (up to 64Gbps)
PRIME H810M-A-CSM offers a total of two M.2 slots, including one that supports data-transfer speeds of up to 64Gbps via PCIe 4.0, one that supports 32Gbps via PCIe 4.0. This enables quicker boot-up and app load times with OS or application drives.1

Cooling
Cooler by design
The PRIME H810M-A-CSM motherboard is engineered with multiple onboard heatsinks and an array of hybrid fan headers to help ensure your rig stays cool and stable under intense workloads.

Cooling
Smart cooling precision

ASUS Fan Xpert 2+
ASUS Fan Xpert 2+ software provides comprehensive control over fans. An Auto-Tuning mode intelligently configures all parameters with a single click. There’s also an Extreme Quiet mode that reduces chassis fan speeds to below the default minimum to keep your system whisper-quiet when performing light tasks. Fans can also be controlled via the UEFI BIOS.2

Flexibility
Empowering connections
This motherboard offers a versatile range of connectivity, including support for PCIe 4.0 M.2, PCIe 4.0 slot and an arsenal of USB ports which includes Type-C® connection.

High Speed Transferring
Numerous USB ports support high-end rigs loaded with peripherals, including two rear USB Type-A ports with transmission speeds of up to 10Gbps and a front USB Type-C® connector with ultrafast USB 5Gbps for transmission speeds of up to 5Gbps.

Intel® 1 Gb Ethernet
Intel® Ethernet Connection I219-V reduces CPU overhead and offers exceptionally high TCP and UDP throughput for faster, smoother data transfer.

Customization
Personalization
The PRIME H810M-A-CSM enhances the user experience across the board, from simplifying BIOS setting adjustments to offering customizable RGB lighting controls for a uniquely personal system aesthetic.

UEFI BIOS
The UEFI interface delivers easy-to-use configuration options for PC beginners, and advanced features for veterans.

ASUS DriverHub
Simplify driver management with automatic detection, one-click installation and update for smooth, efficient system performance.

Armoury Crate
Customize Aura Sync RGB and control ASUS devices. Includes product registration and updates.

Aura Sync
Complete RGB lighting control for enthusiast systems, ensuring seamless synchronization with compatible hardware.

Addressable Gen2 RGB headers
Three Addressable Gen2 headers detect LED counts on compatible RGB devices, automatically adjusting lighting effects accordingly.

Customization
DIY friendly
The PRIME H810M-A-CSM motherboard features EZ PC DIY innovations that simplify and speed up the PC building process, making DIY easy and convenient.

SafeSlot Core+
SafeSlot Core+ is a one-piece stainless-steel brace that shields the slot to protect it from damage. The metal cover is tightly secured to the slot with hooks, and the entire assembly is firmly anchored to the PCB with strengthened solder points to provide a secure foundation for heavyweight graphics cards.

Q-LED Core
The Q-LED Core display produces color-coded lights during the Power-On Self-Test (POST) that can help you troubleshoot potential issues.