Catalog Object Cloud
Equip

Equip USB-C to 2.5 Gigabit Ethernet Network (USB-C+A) Adapter

Product code:
133495
Brand:
Equip
Product name:
USB-C to 2.5 Gigabit Ethernet Network (USB-C+A) Adapter
GTIN (EAN/UPC):
4015867236635
Bullet Points Equip USB-C to 2.5 Gigabit Ethernet Network (USB-C+A) Adapter:
  • USB-C Male x 1 (Thunderbolt 3/4 Compatible)
  • RJ45 Female x 1
  • Supports USB A+C ports
  • 10/100/1000/2500 Mbps wire speed transmission and reception
  • RJ45 Ethernet socket with LED function display
  • Built-in Wake-on-LAN feature to startup computers remotely and standby.
  • Full duplex / half-duplex data flow control - auto-negotiation
  • Auto MDI-X: Supports patch and crossover cables, automatic detection and switching
  • Compatible with Windows, MacOS, Linux, Android and iOS
  • Aluminum casing
Long product name Equip USB-C to 2.5 Gigabit Ethernet Network (USB-C+A) Adapter:
USB-C to 2.5 Gigabit Ethernet Network (USB-C+A) Adapter
Equip USB-C to 2.5 Gigabit Ethernet Network (USB-C+A) Adapter:
The Equip 133495 USB-C to 2.5 Gigabit Ethernet Network Adapter is a versatile and high-performance connectivity solution designed for modern devices with USB-C and USB-A ports. This adapter enables seamless networking capabilities, offering a reliable and fast connection for devices that lack built-in Ethernet ports.

With its USB-C and USB-A compatibility, this adapter ensures broad connectivity, allowing you to use it with a wide range of devices, including laptops, desktops, tablets, and more. The USB-C interface provides a reversible and convenient connection, simplifying the user experience.