NETGEAR GSM4248PX Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
Product code:
GSM4248PX-100EUS
Brand:
NETGEAR
Product name:
GSM4248PX
GTIN (EAN/UPC):
0606449151732, 606449151732
Bullet Points NETGEAR GSM4248PX Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
- Dedicated AV web-based GUI
- Clean integration in AV racks
- Standard or recessed mounting with all ports in the back, or all ports in the front
Warranty:
lifetime
Long product name NETGEAR GSM4248PX Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
10/100/1000BASE-T, RJ-45, PoE+, 960W, 240Gbps, RS-232, SFP+
NETGEAR GSM4248PX Managed L2/L3/L4 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black:
Introducing the NETGEAR AV Lineof M4250 Switches, developed andengineered for audio/video professionals with dedicated service and support.M4250 has been built from the ground up for the growing AV over IP market, combining years of networking expertise in AV with M4300 and M4500 series with best practices from leading experts in the professional AV market. AV codecs generally use 1Gbps or 10Gbps perstream and the AV Line of M4250 targets the widespread 1Gbps codecs.PoE+, Ultra90 PoE++ and rear-facing ports ensure a clean integration in AV racks.M4250 switches come pre-configured for standard audio and video signals. When requirements are more specific, an AV user interface offers customization with port-based profiles. For audio Dante, Q-SYS and AES67 profiles are available, as well as an AVB profile requiring an AVB license sold separately. For video the M4250 offers profiles for NVX, AMX, Q-SYS, NDI, Dante etc. as well as audio/ video/control mixed profiles. When multiple switches are used, NETGEAR IGMP PlusTM brings automation for you to just connect them together, or with M4300 and M4500 switches.
- Dedicated AV web-based GUI interface for more specific AV installations
- Color-based AV profiles can be applied to the different ports
- Dante, Q-SYS, AES67 and AVB audio profiles
- AVB requires a license (sold separately)
- NVX, SVSI, Q-SYS, NDI and Dante video profiles
- Audio / video / control mixed profiles
- Automatic switch interconnect with NETGEAR Auto-Trunk, Auto-LAG and IGMP Plus
- Dedicated AV web-based GUI interface for more specific AV installations
- Color-based AV profiles can be applied to the different ports
- Dante, Q-SYS, AES67 and AVB audio profiles
- AVB requires a license (sold separately)
- NVX, SVSI, Q-SYS, NDI and Dante video profiles
- Audio / video / control mixed profiles
- Automatic switch interconnect with NETGEAR Auto-Trunk, Auto-LAG and IGMP Plus