Catalog Object Cloud
Epson

Epson 111 EcoTank Pigment Black Ink Bottle

Product code:
C13T03M140
Brand:
Epson
Product name:
111 EcoTank Pigment Black Ink Bottle
GTIN (EAN/UPC):
8715946662206
Bullet Points Epson 111 EcoTank Pigment Black Ink Bottle:
  • Black
  • Black ink volume: 120 ml
  • Cartridge capacity: High (L) Yield
  • Brand compatibility: Epson
  • 1 pc(s)
Long product name Epson 111 EcoTank Pigment Black Ink Bottle:
111 EcoTank Pigment black ink bottle
Epson 111 EcoTank Pigment Black Ink Bottle:
111 Pigment Black ink
The 111 EcoTank ink is a high-quality, all pigment ink that produces sharp prints that resist smudges and highlighters. With a 111 EcoTank ink bottle you can print up to 6,000 pages in black¹. Filling your EcoTank is simple and mess free with the resealable, intuitive and drip-free ink bottle. For great results time and time again, Epson genuine inks and papers have been developed to work hand-in-hand with Epson printers.
Disclaimer Epson 111 EcoTank Pigment Black Ink Bottle $C13T03M140:
Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 based on the replacement ink bottles. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
WARNING: when printing on glossy photo paper ink drying time will be considerably extended