Catalog Object Cloud
Aerocool

Aerocool Flo Saturn FRGB Midi Tower Black

Product code:
FLOSATURNFRGB
Brand:
Aerocool
Product name:
Flo Saturn FRGB
GTIN (EAN/UPC):
4710562754155
Bullet Points Aerocool Flo Saturn FRGB Midi Tower Black:
  • Motherboard mounting plate is turned 90°, allowing you to install your graphics card at a 90° vertical position which lessens the stress on your motherboard
  • Comes equipped with five Fixed RGB fans to deliver a static lighting effect to your rig
  • Built-in cable compartment in the top of the case allows for efficient cable management
  • Comes equipped with a full tempered glass side panel on the left side of the case to showcase the inside of your rig
  • Air vents on the front panel increase air flow and ventilation for superior cooling performance
  • Removable HDD cages allow you to install longer radiator or PSU
  • Supports liquid cooling in the front and rear of the case
Long product name Aerocool Flo Saturn FRGB Midi Tower Black:
Mid Tower, ATX/micro ATX/mini-ITX, 215 x 483 x 470mm
Aerocool Flo Saturn FRGB Midi Tower Black:
Featuring an innovative and unique mid tower case design, the Flo introduces the next generation of case design which allows you to fully customize your PC build in a truly creative way. Motherboard mounting plate is turned 90°, allowing you to install your graphics card at a 90° vertical position which lessens the stress on your motherboard. Comes equipped with three 12cm FRGB fans in the front and two 12cm FRGB fans in the rear of the case (Saturn 12 FRGB).

Comes equipped with a full tempered glass side panel on the left side of the case to showcase the inside of your rig. Built-in cable compartment in the top of the case allows for efficient cable management. Removable HDD cages allow you to install longer radiator or PSU

THE NEXT GENERATION OF CASE DESIGN

Featuring an innovative and unique mid tower case design, you now have the freedom to fully customize your PC build in a truly creative way.

The motherboard mounting plate of this case is turned 90°, so you can install your graphics card at a 90° vertical position which lessens the stress on your motherboard.

FIVE FIXED RGB FANS INCLUDED

Comes equipped with five Saturn 12 FRGB fans with Fixed RGB LED Lighting to create a static lighting effect that adds a stylish flair to your rig.

Featuring a Multi-Ring RGB LED Lighting design, the Saturn 12 FRGB achieves a planetary ring effect to deliver a stylish yet otherworldly lighting experience.

EFFICIENT CABLE MANAGEMENT

Built-in cable compartment in the top of the case keeps your cables and PC build looking neat and tidy at all times. Magnetic lid on top of the cable compartment allows for convenient opening and closing.

Comes with an extra 2cm of space behind the motherboard tray, allowing for more room for you to organize your cables.

FULL TEMPERED GLASS SIDE PANEL

Comes equipped with a full tempered glass side panel to showcase the inside of your rig and put your components on full display.

BUILT FOR NOISE AND VIBRATION REDUCTION

Four decoupled spacers with anti-vibration pads for mounting your power supply deliver maximum noise and vibration reduction, which allows for silent and smooth operation. .

IMPROVED AIR VENTILATION

Air vents on the sides of the front panel increase air flow and ventilation for superior cooling performance.

REMOVABLE HDD CAGE

Customize your build the way you want it. Stick to the standard hard drive configuration or remove the HDD cage to make space to install a longer radiator or PSU.

AIR COOLING

Supports air cooling in the front and rear of the case to enhance cooling performance.

- Front: 120mm x 3 or 140mm x 2 (120mm Saturn FRGB fan x 3 included)
- Rear: 120mm x 2 or 140mm x 2 (120mm Saturn FRGB fan x 2 included)

LIQUID COOLING

Supports liquid cooling in the front and rear of the case for maximum efficiency cooling.

- Front: 120/240/280/360mm Radiator (Optional)
- Rear: 120/140/240mm Radiator (Optional)

BUILT FOR HIGH PERFORMANCE

- Supports ATX, Micro-ATX, and Mini-ITX motherboards
- Supports CPU coolers up to 165mm
- Supports graphics cards up to 321mm (1st PCIe slot supports up to a max. of 282mm)

CONVENIENT ACCESS TO YOUR MEDIA

Quick and easy access to 2 x USB 3.0, 2 x USB 2.0, HD audio and mic ports, and power & reset button.

STORAGE CAPABILITY

Supports up to 2 x 3.5” HDDs (2 x 3.5”/2.5″) and 4 x 2.5” SSDs (2 x 2.5” and 2 x 2.5”/3.5”).

EASY MAINTENANCE

Removable dust filters on the top and bottom of the case for fast and convenient cleaning.