Catalog Object Cloud
Equip

Equip Stereo 2.0 Speaker

Product code:
245333
Brand:
Equip
Product name:
Stereo 2.0 Speaker
GTIN (EAN/UPC):
4015867221471
Bullet Points Equip Stereo 2.0 Speaker:
  • High-quality audio performance
  • 6W peak power (3 Watt RMS)
  • 3.5mm jack suitable for PC, NB
  • Easy to reach volume control at the front
Long product name Equip Stereo 2.0 Speaker:
3 W x 2, 80Hz - 20Hz, 80dB, 40HM, USB 2.0, 123 x 91 × 91 mm, Black/White
Equip Stereo 2.0 Speaker:
This 2.0 stereo speaker offers powerful sound and sound reproduction. Despite the space saving design, this device does not compromise on sound quality, producing a well-balanced speaker system with nearly distortion-free sound. Power is supplied via the USB chord, and the connection is via a 3.5 mm jack plug and therefore suitable for multiple devices such as a PC, notebook or MP3 player.