ASUS TUF GAMING B860-PLUS WIFI Intel B860 LGA 1851 (Socket V1) ATX
Product code:
90MB1JL0-M0EAY0
Brand:
ASUS
Product name:
TUF GAMING B860-PLUS WIFI
GTIN (EAN/UPC):
4711387815144, 0197105815148, 197105815148
Bullet Points ASUS TUF GAMING B860-PLUS WIFI Intel B860 LGA 1851 (Socket V1) ATX:
- Intel LGA 1851 (Socket V1) Intel Core Ultra (Series 2)
- PC ATX Intel B860 7.1 channels
- DDR5-SDRAM 4 DIMM Maximum internal memory: 256 GB
- HDD & SSD M.2, SATA III RAID support Number of storage drives supported: 7
- BIOS type: UEFI AMI 256 Mbit
- 2.5 Gigabit Ethernet Wi-Fi Wi-Fi 7 (802.11be) Bluetooth 5.4
Long product name ASUS TUF GAMING B860-PLUS WIFI Intel B860 LGA 1851 (Socket V1) ATX:
Intel® B860 Chipset, 4 x DIMM slots, max. 256GB, DDR5 Support up to 8666+ MT/s (OC), Non-ECC, Un-buffered ,Clocked Unbuffered DIMM (CUDIMM)* Dual channel
ASUS TUF GAMING B860-PLUS WIFI Intel B860 LGA 1851 (Socket V1) ATX:
TUF GAMING
B860-PLUS WIFI
ASUS TUF GAMING B860-PLUS WIFI takes all the essential elements of the latest Intel® Core™ Ultra Processors (Series 2) processors and combines them with game-ready features and proven durability. Engineered with military-grade components, an upgraded power solution and a comprehensive cooling system, this motherboard goes beyond expectations with rock-solid and stable performance for marathon gaming. TUF GAMING motherboards also undergo rigorous endurance testing to ensure that they can handle conditions where others may fail. This platform delivers the power and connectivity that advanced AI PC applications demand.
B860-PLUS WIFI
ASUS TUF GAMING B860-PLUS WIFI takes all the essential elements of the latest Intel® Core™ Ultra Processors (Series 2) processors and combines them with game-ready features and proven durability. Engineered with military-grade components, an upgraded power solution and a comprehensive cooling system, this motherboard goes beyond expectations with rock-solid and stable performance for marathon gaming. TUF GAMING motherboards also undergo rigorous endurance testing to ensure that they can handle conditions where others may fail. This platform delivers the power and connectivity that advanced AI PC applications demand.