Catalog Object Cloud
Epson

Epson WorkForce DS-530III Sheet-fed scanner 600 x 600 DPI A4 White

Product code:
B11B286401
Brand:
Epson
Product family:
WorkForce
Product name:
DS-530III
GTIN (EAN/UPC):
8715946745749
Bullet Points Epson WorkForce DS-530III Sheet-fed scanner 600 x 600 DPI A4 White:
  • Scanner type: Sheet-fed scanner 600 x 600 DPI
  • Colour scanning Duplex scanning
  • A4 Scanning media types supported: Business Card, Envelopes
  • Maximum scan size: 215.9 x 6096 mm Sensor type: CIS
  • USB port
  • Power supply type: AC 13 W
  • Scanning noise level: 48 dB
Long product name Epson WorkForce DS-530III Sheet-fed scanner 600 x 600 DPI A4 White:
Sheet-fed, 600 x 600 dpi, CIS, ReadyScan LED, Duplex, USB 3.2 Gen 1
Epson WorkForce DS-530III Sheet-fed scanner 600 x 600 DPI A4 White:
With powerful media handling and smart features to ensure a high level of data integrity, the WorkForce DS-530III is designed for highly-efficient and simple integration into any organisation’s workflow. With a 60-page ADF and the ability to scan at up to 40ppm/80ipm, it offers a wide range of media handling options that enable you to quickly capture, index, store and share business documents.

High speed
Scan speeds of up to 40ppm (80ipm) at 300dpi

Device flexibility
PC and Mac software allows total control of the scanner and scanning destinations.

Media flexibility
Handles documents of different sizes and quality with ease.

Document protection as standard
Epson's paper protection sensors automatically stop feeding when a paper jam is detected, to prevent document damage.

Easy to use
Highly-intuitive user interface