TP-Link Omada 5GHz 867Mbps Long-Range Indoor/Outdoor Wireless Bridge
Product code:
EAP215-BRIDGE KIT
Brand:
TP-Link
Product family:
Omada
Product name:
Omada 5GHz 867Mbps Long-Range Indoor/Outdoor Wireless Bridge
GTIN (EAN/UPC):
4895252502565, 0840030709159, 840030709159, 4895252502572, 8885020627077, 8885020627084, 0810142823388, 810142823388, 1210002603751, 1210002603744, 0840460601542, 840460601542
Bullet Points TP-Link Omada 5GHz 867Mbps Long-Range Indoor/Outdoor Wireless Bridge:
- 802.11ac for up to 867 Mbps on the 5 GHz wireless data rate
- Ideal for long-range wireless transmission up to 5 km
- Auto-pairing and agile LEDs for efficient deployment
- 3 × Gigabit Ethernet ports for more high-speed IP camera connections
- Supports Omada SDN for remote and centralized management
- IP65 weatherproof enclosure and 6kV lightning protection ensure all-weather suitability
- Supports Passive PoE for flexible deployment (adapter included)
Warranty:
3 year limited warranty
Long product name TP-Link Omada 5GHz 867Mbps Long-Range Indoor/Outdoor Wireless Bridge:
3x Gigabit Ethernet Ports, IEEE 802.11 a/n/ac 5 GHz (867 Mbps), 5000m max, IP65
TP-Link Omada 5GHz 867Mbps Long-Range Indoor/Outdoor Wireless Bridge:
EAP215-Bridge KIT
Omada 5GHz 867Mbps Long-Range Indoor/Outdoor Wireless Bridge
- 802.11ac, up to 867 Mbps on 5 GHz
- Up to 3.1 mi (5 km) Long-Range Transmission
- Auto-Pairing and Multi-Bridge Auto-Pairing
- App-Guided Alignment and Speed Testing
- 3× Gigabit Ethernet Ports
- 802.3af PoE & DC Power Supply & Passive PoE
- IP65 Weatherproof and Operating Range of -40 °C to +70 °C.
- Remote Monitoring & Management
Omada 5GHz 867Mbps Long-Range Indoor/Outdoor Wireless Bridge
- 802.11ac, up to 867 Mbps on 5 GHz
- Up to 3.1 mi (5 km) Long-Range Transmission
- Auto-Pairing and Multi-Bridge Auto-Pairing
- App-Guided Alignment and Speed Testing
- 3× Gigabit Ethernet Ports
- 802.3af PoE & DC Power Supply & Passive PoE
- IP65 Weatherproof and Operating Range of -40 °C to +70 °C.
- Remote Monitoring & Management