Catalog Object Cloud
TP-Link

TP-Link 1000BASE-T RJ45 SFP Module

Product code:
TL-SM331T
Brand:
TP-Link
Product name:
1000BASE-T RJ45 SFP Module
GTIN (EAN/UPC):
4897098687741, 0840030707742, 840030707742, 4897098680506
Bullet Points TP-Link 1000BASE-T RJ45 SFP Module:
  • Support 1000BASE-T Operation in Host Systems
  • Support TX Disable function
  • For 100m Reach Over UTP Cat 5e or above Cable
  • Hot-Pluggable SFP Footprint Features
  • Commercial Product Operating Temperature Range: 0-70°C
  • Compliant with IEEE Std 802.3-2002
  • Fully Metallic Enclosure for Low EMI
  • Low Power Dissipation (0.5 W Typical, 0.8 W Max)
Long product name TP-Link 1000BASE-T RJ45 SFP Module:
1000BASE-T RJ45 SFP, 850nm, 3.3V, 1.25 Gbps
TP-Link 1000BASE-T RJ45 SFP Module:
1000BASE-T RJ45 SFP Module
Extend your copper connection by up to 100 meters

Gigabit Port for a High-Speed Connection
Transmit data seamlessly up to 100 meters between your SFP interface and the copper gigabit port.

Plug and Play
A plug-and-play design makes for easy deployment, no technician needed.

Durable Metal Casing
High-quality metal casing ensures strength and reliability for a long time, maintaining a stable connection in a wide range of environments.

Ensured Compatibility
TL-SM331T is compatible with various optic fiber equipment from different vendors, such as TP-Link, Cisco, Huawei, Ubiquiti, D-link, Netgear and Mikrotik.