Catalog Object Cloud
Conceptronic

Conceptronic ALTHEA 2-Port 33W USB PD PPS Charger, QC 3.0

Product code:
ALTHEA11W
Brand:
Conceptronic
Product name:
ALTHEA 2-Port 33W USB PD PPS Charger, QC 3.0
GTIN (EAN/UPC):
4015867227527
Bullet Points Conceptronic ALTHEA 2-Port 33W USB PD PPS Charger, QC 3.0:
  • Versatile Port Selection: Equipped with 2 ports including 1 USB-C ports (with PD 3.0) and 1 USB-A ports (with QC 3.0), providing up to 33W and allowing simultaneous charging for multiple devices with varying power requirements.
  • Wide Compatibility: Supports a range of output options from 3.3V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops.
  • Enhanced Safety Features: Built-in protections against overload, short circuiting, and overheating, ensuring the safety of both the charger and connected devices.
  • Efficiency and Fast Charging Technology: Incorporates USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, along with Programmable Power Supply (PPS) compliance to maximize charging efficiency and minimize heat generation.
Long product name Conceptronic ALTHEA 2-Port 33W USB PD PPS Charger, QC 3.0:
ALTHEA 2-Port 33W USB PD PPS Charger, QC 3.0
Conceptronic ALTHEA 2-Port 33W USB PD PPS Charger, QC 3.0:

This charger features a versatile port selection with 2 ports, including 1 USB-C port with Power Delivery (PD) 3.0 and 1 USB-A port with Quick Charge (QC) 3.0, providing up to 33W of power and allowing simultaneous charging for multiple devices with varying power requirements. It supports a range of output options from 3.3V to 20.0V across its ports, ensuring compatibility with devices from smartphones to laptops. Enhanced safety features include built-in protections against overload, short-circuiting, and overheating, ensuring the safety of both the charger and connected devices. Incorporating USB Power Delivery (PD) 3.0 and Quick Charge (QC) 3.0 technologies for rapid charging, along with Programmable Power Supply (PPS) compliance, this charger maximizes charging efficiency and minimizes heat generation.