Lindy 36629 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB A 5 Gbit/s Grey
Product code:
36629
Brand:
Lindy
Product name:
36629
GTIN (EAN/UPC):
4002888366298
Bullet Points Lindy 36629 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB A 5 Gbit/s Grey:
- Superior performance and design USB 3.0 Type A cable
- Supports SuperSpeed data transfer speeds up to 5Gbps
- Chrome design ABS housing, 24K gold plated connectors and contacts
- Triple shielded cable, corrosion resistant, high performance tinned copper conductors
- SuperSpeed, USB 3.0, 5Gbps
Long product name Lindy 36629 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB A 5 Gbit/s Grey:
5m USB 3.2 Type A to A Cable, 5Gbps, Cromo Line
Lindy 36629 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 5 m USB A 5 Gbit/s Grey:
SuperSpeed USB - supports data transfer speeds up to 5Gbps (USB 3.0, USB 3.1 Gen 1)
Chrome design ABS housing, 24K gold plated connectors and contacts
Triple shielded cable, corrosion resistant, high performance tinned copper conductors
10 year warranty
The Cromo Line USB 3.2 Type A to A cables from Lindy's Cable Lines concept are high-performance, fully-featured and design-oriented connectivity solutions, combined with the highest quality construction materials and distinctive connector architecture.
Cromo Line USB 3.2 cables feature triple shielded construction with tinned copper conductors for premium performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.
USB bandwidths up to 5Gbps are supported for rapid transfer of large data volumes.
Cromo Line USB 3.2 Type A to A cables are available in the following lengths: 0.5m, 1m, 2m, 3m and 5m.
We have adapted the naming of our USB 3 cables to follow the updated USB specification.
USB 3.0 and USB 3.1 Gen 1 have been renamed to USB 3.2 Gen 1, supporting data transfer up to 5Gbps
USB 3.1 and USB 3.1 Gen 2 are now called USB 3.2 Gen 2, supporting data transfer rates up to 10 Gbps
USB 3.2 Gen 2x2 is a new standard, supporting data transfer rates up to 20 Gbps
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.
Chrome design ABS housing, 24K gold plated connectors and contacts
Triple shielded cable, corrosion resistant, high performance tinned copper conductors
10 year warranty
The Cromo Line USB 3.2 Type A to A cables from Lindy's Cable Lines concept are high-performance, fully-featured and design-oriented connectivity solutions, combined with the highest quality construction materials and distinctive connector architecture.
Cromo Line USB 3.2 cables feature triple shielded construction with tinned copper conductors for premium performance and corrosion resistance. High quality 24K gold plated contacts and connectors maintain optimal signal integrity and maximum reliability.
USB bandwidths up to 5Gbps are supported for rapid transfer of large data volumes.
Cromo Line USB 3.2 Type A to A cables are available in the following lengths: 0.5m, 1m, 2m, 3m and 5m.
We have adapted the naming of our USB 3 cables to follow the updated USB specification.
USB 3.0 and USB 3.1 Gen 1 have been renamed to USB 3.2 Gen 1, supporting data transfer up to 5Gbps
USB 3.1 and USB 3.1 Gen 2 are now called USB 3.2 Gen 2, supporting data transfer rates up to 10 Gbps
USB 3.2 Gen 2x2 is a new standard, supporting data transfer rates up to 20 Gbps
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.