EnGenius Cloud Managed AP Outdoor Dual Band 11ax 574+1200Mbps 2T2R 2.5GbE PoE.at(+) 4x5dBi RP-SMA IP67
Product code:
ECW260
Brand:
EnGenius
Product name:
Cloud Managed AP Outdoor Dual Band 11ax 574+1200Mbps 2T2R 2.5GbE PoE.at(+) 4x5dBi RP-SMA IP67
GTIN (EAN/UPC):
0655216010048, 655216010048, 4713361935558
Bullet Points EnGenius Cloud Managed AP Outdoor Dual Band 11ax 574+1200Mbps 2T2R 2.5GbE PoE.at(+) 4x5dBi RP-SMA IP67:
- Dual concurrent 802.11ax & backward-compatible with 11ac/a/b/g/n client devices
- Supports up-to 1,200 Mbps in 5-GHz band & 574 Mbps in 2.4-GHz band
- IP67-Rated weatherproof & dustproof housing withstands harsh environments
- 2.5 GigE PoE+ compatible port for easy placement where power outlets are scarce
- Four (4) (2x2) detachable 5dbi high-gain, 360° SMA-type antennas
- Quick-scan device register & configuration and remote monitoring & troubleshooting
- Cloud manage unlimited number of APs from anywhere with the EnGenius Cloud App
- Mesh Wireless Support simplifies setup, optimizes signals & self-heals
Warranty:
2 years
Long product name EnGenius Cloud Managed AP Outdoor Dual Band 11ax 574+1200Mbps 2T2R 2.5GbE PoE.at(+) 4x5dBi RP-SMA IP67:
Wi-Fi, 2.4/5 GHz, PoE, QoS, 1x RJ-45, VLAN
EnGenius Cloud Managed AP Outdoor Dual Band 11ax 574+1200Mbps 2T2R 2.5GbE PoE.at(+) 4x5dBi RP-SMA IP67:
EnGenius Cloud Managed ECW260 Outdoor Wi-Fi 6, 2x2, IP67, MU-MIMO Dual-Band Access Point reaches speeds of 1,200 Mbps on 5GHz and 574 Mbps on 2.4GHz band. This top-of-the-line cloud-managed AP features the latest in rugged weatherproofing and Wi-Fi 6 technology with guaranteed top-notch performance and reliability in the harshest environments.