ASUS ROG RYUJIN III WB Water block
Product code:
90RC00V0-M0UAY0
Brand:
ASUS
Product name:
ROG RYUJIN III WB
GTIN (EAN/UPC):
4711387494288, 0197105494282, 197105494282
Bullet Points ASUS ROG RYUJIN III WB Water block:
- Water block
- Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1700, Socket AM4, Socket AM5
- 21.08 cfm
- Material: Copper
- Black
Warranty:
3 years
Long product name ASUS ROG RYUJIN III WB Water block:
ROG Ryujin III WB LCD CPU Water Block (Asetek Water Block with 178 Micro Cooling Fins and Copper Alloy Cold Plate, 3.5" LCD Screen, Integrated VRM Fan, ROG Fittings, Black)
ASUS ROG RYUJIN III WB Water block:
The ROG Ryujin III WB seamlessly merges cutting-edge cooling technologies with eye-catching customizable aesthetics. It boasts an Asetek-powered water block featuring 178 micro-cooling fins and a copper alloy cold plate for exceptional thermal efficiency, helping push the performance envelope of the latest Intel® and AMD CPUs. The embedded fan enhances airflow to the motherboard VRM, while a 3.5-inch LCD offers limitless customization options, allowing you to display hardware information or personalized GIF animations. The Ryujin III WB’s open-loop water-cooling design enables you to create a unique build that perfectly reflects your personal style.
Asetek-Powered Water Block
The ROG Ryujin III WB features an Asetek-powered water block equipped with 178 micro-cooling fins and a copper alloy cold plate to enable rapid and thorough cooling, unleashing the full potential of the CPU.
Embedded VRM Fan
A large embedded Axial-tech fan increases airflow, reducing motherboard VRM temperatures by up to 35°C.
*Test based on Intel® Core™ i9-13900K and ROG Maximus Z790 Hero
Full Color 3.5” LCD Display
An industry-leading, high-resolution 3.5-inch LCD boasts an astonishing refresh rate to render vivid onscreen visuals with vibrant, dazzling colors.
System Monitoring
The LCD display can be used to monitor various parameters, including clock frequencies, voltages, temperatures, fan speeds, and water flow.
Personalized Animations and Wallpapers
Showcase your unique style by displaying an image or video on the LCD screen of the ROG Ryujin III WB. Choose from a variety of ROG-themed elements, or create your own personalized GIFs to create a gaming setup that’s truly one of a kind.
AIDA64 Extreme
The ROG Ryujin III WB also comes with a one-year subscription to AIDA 64 Extreme, whose data can be fed live onto the cooler’s LCD screen to get even more info on the state of your system.
ROG Fittings
Bundled all-copper ROG fittings ensure seamless water flow throughout the system and elevate the look of your PC build.
Asetek-Powered Water Block
The ROG Ryujin III WB features an Asetek-powered water block equipped with 178 micro-cooling fins and a copper alloy cold plate to enable rapid and thorough cooling, unleashing the full potential of the CPU.
Embedded VRM Fan
A large embedded Axial-tech fan increases airflow, reducing motherboard VRM temperatures by up to 35°C.
*Test based on Intel® Core™ i9-13900K and ROG Maximus Z790 Hero
Full Color 3.5” LCD Display
An industry-leading, high-resolution 3.5-inch LCD boasts an astonishing refresh rate to render vivid onscreen visuals with vibrant, dazzling colors.
System Monitoring
The LCD display can be used to monitor various parameters, including clock frequencies, voltages, temperatures, fan speeds, and water flow.
Personalized Animations and Wallpapers
Showcase your unique style by displaying an image or video on the LCD screen of the ROG Ryujin III WB. Choose from a variety of ROG-themed elements, or create your own personalized GIFs to create a gaming setup that’s truly one of a kind.
AIDA64 Extreme
The ROG Ryujin III WB also comes with a one-year subscription to AIDA 64 Extreme, whose data can be fed live onto the cooler’s LCD screen to get even more info on the state of your system.
ROG Fittings
Bundled all-copper ROG fittings ensure seamless water flow throughout the system and elevate the look of your PC build.