Catalog Object Cloud
Epson

Epson WorkForce Pro WF-M5899DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi

Product code:
C11CK76401
Brand:
Epson
Product family:
WorkForce Pro
Product name:
WF-M5899DWF
GTIN (EAN/UPC):
8715946716817
Bullet Points Epson WorkForce Pro WF-M5899DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:
  • More sustainable printing Due to fewer supplies, less wastage and lower power consumption³
  • Save money Low Total Cost of Ownership (TCO) and energy saving
  • High productivity, low intervention Fast FPOT, single-pass duplex scan and high ink yield supplies¹
  • Built for business Smooth system integration and security solutions with 1,830 max paper capacity
Long product name Epson WorkForce Pro WF-M5899DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:
PrecisionCore Print Head, 1.600 Nozzles Black, 25 pages/min Monochrome, 1.200 x 2.400 DPI, 70.000 pages per month, scan size 216 mm x 297 mm, fax, Copy 22 ipm Black, 100 V - 240 V, 50 Hz - 60 Hz, 425‎ x 535 x 357 mm, 19000 g
Epson WorkForce Pro WF-M5899DWF Inkjet A4 1200 x 2400 DPI 34 ppm Wi-Fi:
Low energy MFP mono printer
Reduce your business printing costs and environmental impact with this robust mono MFP, and increase productivity with less intervention.
Take advantage of low power consumption, a low Total Cost of Ownership (TCO), a fast First Page Out Time (FPOT)¹ and features designed for easy business integration with the WorkForce Pro WF-M5899DWF. This multifunction business inkjet benefits from automatic duplex printing, single-pass duplex scanning, fax, copying and high ink yields making any job easy and efficient.

Save money
A reliable choice, low Total Cost of Ownership (TCO) and fewer replacement parts make this MFP an attractive choice for businesses on a budget.

High productivity and low intervention
Increase productivity with a fast First Page Out Time (FPOT) of 4.8 seconds from ready¹. Print up to 40,000 pages without changing supplies with a high ink yield² . A paper capacity of up to 1,830 sheets (3 x optional 500 sheet cassettes) means less time spent refilling paper. A simple paper path and non-contact printing allows it to print on a wide range of media including recycled paper, glossy media and envelopes.

Reduce your environmental impact
Improve your businesses environmental impact, while keeping productivity high and energy costs lower.

Built for business
Perfect for small workgroups, a variety of software solutions can be integrated into your IT infrastructure to improve efficiency. Epson Print Admin creates a secure printing, scanning and copying environment through user-authentication. Epson Remote Services (ERS), with the device embedded agent, offers cloud-based device monitoring and management system. Epson Open Platform enables compatibility of the MFP with 3rd party solution partners like PaperCut, MyQ, Y Soft and more.