Catalog Object Cloud
CLUB3D

CLUB3D USB Gen1 Type-C Triple Display DP Alt mode Displaylink Dynamic PD Charging Dock with 120 Watt PS

Product code:
CSV-1566
Brand:
CLUB3D
Product name:
USB Gen1 Type-C Triple Display DP Alt mode Displaylink Dynamic PD Charging Dock with 120 Watt PS
GTIN (EAN/UPC):
0841615102310, 841615102310, 8719214472092
Bullet Points CLUB3D USB Gen1 Type-C Triple Display DP Alt mode Displaylink Dynamic PD Charging Dock with 120 Watt PS:
  • Support DP1.2 Alt mode and Displaylink™/ USB mode
  • Designed for extending USB Type-C port or -A port (by connecting a Type-C to USB-A converter) to be multiple video, data and power ports
  • Allow to output triple videos(dual 4K/60Hz+4K/30Hz) to work simultaneously with MST under both Mac and Window system
  • HDMI™ 1 (DP™ Alt mode) supports max 4K/30Hz
  • HDMI™ 2 (USB mode) supports max 4K/60Hz
  • DP™(USB mode) support max 4K/60Hz
  • Support DP++
  • Support smart charging with max 5V/2.4A
  • Support Gigabit Ethernet to get access to super fast network
  • Support UHS-I SD3.0 with max 104Mbps, allow 2 card slots to work simultaneously
  • Support audio in and out
  • Support max 120W DC power in and bypass 80W to host
  • Short-circuit, over-current, over-voltage protection
Long product name CLUB3D USB Gen1 Type-C Triple Display DP Alt mode Displaylink Dynamic PD Charging Dock with 120 Watt PS:
USB Gen1 Type-C Triple Display DP Alt mode Displaylink Dynamic PD Charging Dock with 120 Watt PS
CLUB3D USB Gen1 Type-C Triple Display DP Alt mode Displaylink Dynamic PD Charging Dock with 120 Watt PS:


The Club 3D CSV-1566 USB Gen1 Type-C Triple Display DP™ Alt mode + Displaylink™/ USB mode™ Dynamic PD Charging Dock with 120 Watt PS, is an integrated solution combining Video, Data, Power, Ethernet and Audio. This Dock is perfectly suited for extending a Type-C port or USB-A port(via a Type-C to USB converter) to provide multiple audio, video, data and power ports, providing an ideal solution to satisfy users who require multiple ports. This dock has 3 video ports (2 HDMI™, one from DP™1.2 Alt mode, one from USB mode, 1 Displayport™ from USB mode) for video experience, 4 USB Gen1 Type-A and 1 USB Gen1 Type-C for data transmission, RJ45 for super high speed Ethernet, SD/TF card slots for connecting memory cards. Besides, it has a smart charging port, bringing fast charging performance for connected mobile devices (Apple, Samsung phones, pads, etc). A 120W power adapter is provided to supply power for the function of this dock and charge the host with a max 80W (20V/4A). This dock is a bottom design with can be put underneath the host. It can work on DP™1.2 Alt mode supported USB Type-C and -A hosts.