Catalog Object Cloud
Goodram

Goodram M1AA 128 GB MicroSDXC UHS-I Class 10

Product code:
M1AA-1280R12
Brand:
Goodram
Product name:
M1AA
GTIN (EAN/UPC):
5908267930168
Bullet Points Goodram M1AA 128 GB MicroSDXC UHS-I Class 10:
  • Class 10 with UHS- I interface
  • Up to 100 MB/s read performance
Warranty:
Lifetime
Long product name Goodram M1AA 128 GB MicroSDXC UHS-I Class 10:
128 GB, microSDXC, Class 10, UHS I, U1, 0.4 g
Goodram M1AA 128 GB MicroSDXC UHS-I Class 10:
MicroCARD memory cards with UHS-I interface are ideal for modern devices. The fast UHS-I interface allows you to take full advantage of modern smartphones and tablets, and the adapter included in the M1AA set allows you to use your microCard also in devices with an SD card slot.

Fast UHS-I interface
The use of the fast UHS-I interface allows to achieve good performance – read speed up to 100 MB/s and write speed starting from 10 MB/s. This has a direct impact on the quality and reliability of performing functions.

Wide range of use
With the UHS-I speed class GOODRAM card allows you to capture the perfect shot on any device equipped with a micro card slot. It doesn’t matter if it is a camera, sports camera, video recorder or smartphone – GOODRAM is a memory that will allow you to keep up with the fast pace of everyday life.

Always capture perfect moment
By using adapter included in the M1AA kit, increases the functionality of the microCARD. Thanks to the adapter, the microCARD can be used in cameras PCs and laptops with an SD card slot.