ASUS PRIME H610M-E-CSM Intel H610 LGA 1700 micro ATX
Product code:
90MB1G10-M0EAYC
Brand:
ASUS
Product name:
PRIME H610M-E-CSM
GTIN (EAN/UPC):
4711387259795
Bullet Points ASUS PRIME H610M-E-CSM Intel H610 LGA 1700 micro ATX:
- Intel® LGA 1700 Socket: Ready for 13th and 12th Gen Intel® processors
- Comprehensive Cooling: PCH heatsink and Fan Xpert 2+
- Ultrafast Connectivity: 32Gbps M.2 slot, Realtek 1 Gb Ethernet and USB 3.2 Gen 1
- Aura Sync RGB Lighting: Onboard Addressable Gen 2 headers and Aura RGB header for RGB LED strips, easily synced with Aura Sync-capable hardware
- ASUS Control Center Express: Real-time IT monitoring and management software for enhanced data protection
Long product name ASUS PRIME H610M-E-CSM Intel H610 LGA 1700 micro ATX:
PRIME H610M-E-CSM Mainboard socket Intel LGA 1700 (Intel H610, mATX, DDR4 memory, PCIe 4.0, 2x M.2, COM header, RGB header)
ASUS PRIME H610M-E-CSM Intel H610 LGA 1700 micro ATX:
ASUS Prime series motherboards are expertly engineered to unleash the full potential of 13th & 12th Generation Intel® processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, Prime H610 provides users and PC DIY builders a range of performance tuning options via intuitive software and firmware features.
ASUS Corporate Stable Model
ASUS Corporate Stable Model (CSM) is a commercial program designed to provide stable and reliable motherboards. Offering up to 36-month product lifecycle support and 6-month end-of-life notice to allow sufficient lead times for your organization to get ready for product transitions. Each purchase of an ASUS CSM motherboard comes with ASUS Control Center Express - server-grade IT management software.
* Lifecycle support, program offering and supply status may vary by region. Please consult your local sales representative for more information.
ASUS Control
Center Express
ASUS Control Center Express is an integrated IT monitoring and management software designed to deploy faster, simplify IT operations and improve productivity with comprehensive control and user-friendly functions. ASUS Control Center Express is compatible with over 100 ASUS motherboards to provide a high-quality, TCO-optimized solution for your business needs.
Optimize IT endpoint management
Designed to assist IT staff in monitoring and controlling devices within their corporate networks, and facilitate inventory checking in multiple locations remotely
Automate IT maintenance
Allows IT staff to schedule automatic updates of the latest BIOS, software and utilities to specific or all devices at off-peak times, enhancing system stability and IT operational flexibility
Securely manage all of endpoints
Securely manage endpoint configuration, portable storage access and PC software applications by enabling them to create grouping rules on individual devices
FLEXIBILITY
Comprehensive controls form the foundation of the ASUS Prime series. The Prime H610 motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.
Intelligent Control
All-Around Energy Efficiency
The Energy Processing Unit (EPU) automatically optimizes power consumption and maximizes energy savings with Away mode — a smart setting that creates an extreme energy-saving scenario by shutting down unused I/O controllers.
Flexible cooling controls
Prime 600 Series motherboards offer comprehensive control over system fans, via the included Fan Xpert 2+ software. Auto-Tuning mode intelligently configures all parameters with a single click.
Precise Digital Power Control
The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.
* Specifications vary by models
UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners, as well as comprehensive features for seasoned veterans.
Advanced Tuning for Serious Tweakers
An intuitive Advanced mode offered via the UEFI lets you take complete control. A built-in search feature makes it easy to find options, and various advanced functions let you intelligently make nuanced adjustments so you can dial in performance just the way you want.
Search Function
Quickly and easily find the option or setting you need.
ASUS User Profile
Port configuration settings between different BIOS versions or share them with friends.
Quick and Simple Setup
EZ mode displays vital settings and stats and also offers guided wizards, drag-and-drop functionality, and one-click application of important settings — all to help you get your rig up and running in no time.
Intuitive Graphical Fan Control
Fine-tune individual fan settings simply by dragging a curve with the mouse.
EZ XMP
Improve DRAM performance with one click.
Aura On/Off Mode (Stealth)
Easily enable or disable Aura RGB lighting or every onboard LED, for a subdued aesthetic touch.
COOLING
Cooler by Design
Prime H610 series feature comprehensive cooling controls that are configurable via Fan Xpert 2+ software or via the UEFI BIOS.
Multiple Temperature Sources
Each header can dynamically reference three thermal sensors. Fan Xpert 2+ allows you to map the temperature of supported ASUS graphics cards to optimize cooling for GPU- and CPU-intensive tasks.
Smart Protection
A dedicated integrated circuit protects each fan header from overheating and overcurrent.
4-Pin PWM/DC Fan
Each onboard header supports auto-detection of PWM or DC fans.
PERFORMANCE
Prime H610 series are built to handle the additional cores and increased bandwidth of 13th & 12th Generation Intel® processors. ASUS H610 motherboards provide all the fundamentals to boost daily productivity, so your system will be ready for action with stable power, intuitive cooling and flexible transfer options.
Storage
Dual M.2 slots (up to 32 Gbps)
PRIME H610M-E-CSM offers two M.2 slots that support data-transfer speeds of up to 32 Gbps via PCIe 3.0, enabling quicker boot-up and app load times with OS or application drives.
* Actual transmission speeds will be lower than the theoretical maximum speed.
Connectivity
PCIe® 4.0
Prime H610 motherboards are designed specifically for 13th & 12th Generation Intel® Core™ CPUs and offer PCIe® 4.0 connectivity for the latest GPUs. The wide bandwidth and superfast transmission speeds allow you to create feature-rich builds that can handle high loads effortlessly.
USB 3.2 Gen 1 Type-A
Numerous USB ports support high-end rigs loaded with peripherals, including rear-panel USB Type-A connectors with fast USB 3.2 Gen 1 connectivity for compatible cases.
Audio
Combined onboard features deliver elevated audio
Intelligent design and premium hardware create audio quality unlike anything you’ve ever experienced.
Audio Shielding
Audio shielding ensures precision analog/digital separation and greatly reduced multi-lateral interference.
Dedicated Audio PCB Layers
Separate layers for left and right tracks ensures both channels deliver consistent, equal quality.
Premium Audio Capacitors
Provides warm, natural, and immersive sound with exceptional clarity and fidelity.
Two-Way AI Noise Cancelation
This utility leverages a massive deep-learning database to reduce background noise from the microphone and incoming audio, while preserving vocals at the same time. This removes distracting keyboard clatter, mouse clicks and other ambient noises so you can hear and be heard with crystal clarity while gaming or in calls.
Aura Sync
Outshine the Competition
A well-tuned enthusiast system deserves a matching aesthetic. ASUS Aura offers full RGB lighting control with a variety of functional presets for the built-in RGB LEDs as well as strips and devices connected to the onboard RGB headers — and it can all be synced with an ever-growing portfolio of Aura-capable hardware.
Addressable Gen 2 Headers
Three addressable Gen 2 headers are capable of detecting the number of LEDs on second-gen addressable RGB devices, allowing the software to automatically tailor lighting effects to specific devices. The new headers also offer backward-compatibility with existing Aura RGB gear.
Armoury Crate
Armoury Crate is a new software utility designed to give you centralized control of supported products. From a single intuitive interface, Armoury Crate allows you to easily customize RGB lighting and effects for every compatible device in your arsenal. The software also provides control of settings for an ever-growing number of ASUS products, including keyboard and mouse preferences. Armoury Crate even features dedicated product registration and news to help you stay in touch with the ASUS community.
Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.
Fortified PCIe slot prevents damage
SafeSlot Core is the ASUS-exclusive PCIe slot. Featuring a fortified design that's anchored to the motherboard by a special hook, SafeSlot Core provides 1.6x stronger retention and 1.3x greater shearing resistance than standard expansion slots.
Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.
DRAM Overcurrent Protection
Short-circuit damage prevention
Onboard resettable fuses prevent overcurrent and short-circuit damage. This extends beyond I/O ports to DRAM to safeguard the lifespan of your system and connected devices.
Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless-steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.
LANGuard
Pumped-up throughput 2.5X higher surge tolerance
ASUS LANGuard is a hardware-level network protection feature that integrates advanced signal-coupling technology and premium anti-EMI surface-mounted capacitors to improve throughput and ensure a more reliable connection.
ASUS Corporate Stable Model
ASUS Corporate Stable Model (CSM) is a commercial program designed to provide stable and reliable motherboards. Offering up to 36-month product lifecycle support and 6-month end-of-life notice to allow sufficient lead times for your organization to get ready for product transitions. Each purchase of an ASUS CSM motherboard comes with ASUS Control Center Express - server-grade IT management software.
* Lifecycle support, program offering and supply status may vary by region. Please consult your local sales representative for more information.
ASUS Control
Center Express
ASUS Control Center Express is an integrated IT monitoring and management software designed to deploy faster, simplify IT operations and improve productivity with comprehensive control and user-friendly functions. ASUS Control Center Express is compatible with over 100 ASUS motherboards to provide a high-quality, TCO-optimized solution for your business needs.
Optimize IT endpoint management
Designed to assist IT staff in monitoring and controlling devices within their corporate networks, and facilitate inventory checking in multiple locations remotely
Automate IT maintenance
Allows IT staff to schedule automatic updates of the latest BIOS, software and utilities to specific or all devices at off-peak times, enhancing system stability and IT operational flexibility
Securely manage all of endpoints
Securely manage endpoint configuration, portable storage access and PC software applications by enabling them to create grouping rules on individual devices
FLEXIBILITY
Comprehensive controls form the foundation of the ASUS Prime series. The Prime H610 motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.
Intelligent Control
All-Around Energy Efficiency
The Energy Processing Unit (EPU) automatically optimizes power consumption and maximizes energy savings with Away mode — a smart setting that creates an extreme energy-saving scenario by shutting down unused I/O controllers.
Flexible cooling controls
Prime 600 Series motherboards offer comprehensive control over system fans, via the included Fan Xpert 2+ software. Auto-Tuning mode intelligently configures all parameters with a single click.
Precise Digital Power Control
The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.
* Specifications vary by models
UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners, as well as comprehensive features for seasoned veterans.
Advanced Tuning for Serious Tweakers
An intuitive Advanced mode offered via the UEFI lets you take complete control. A built-in search feature makes it easy to find options, and various advanced functions let you intelligently make nuanced adjustments so you can dial in performance just the way you want.
Search Function
Quickly and easily find the option or setting you need.
ASUS User Profile
Port configuration settings between different BIOS versions or share them with friends.
Quick and Simple Setup
EZ mode displays vital settings and stats and also offers guided wizards, drag-and-drop functionality, and one-click application of important settings — all to help you get your rig up and running in no time.
Intuitive Graphical Fan Control
Fine-tune individual fan settings simply by dragging a curve with the mouse.
EZ XMP
Improve DRAM performance with one click.
Aura On/Off Mode (Stealth)
Easily enable or disable Aura RGB lighting or every onboard LED, for a subdued aesthetic touch.
COOLING
Cooler by Design
Prime H610 series feature comprehensive cooling controls that are configurable via Fan Xpert 2+ software or via the UEFI BIOS.
Multiple Temperature Sources
Each header can dynamically reference three thermal sensors. Fan Xpert 2+ allows you to map the temperature of supported ASUS graphics cards to optimize cooling for GPU- and CPU-intensive tasks.
Smart Protection
A dedicated integrated circuit protects each fan header from overheating and overcurrent.
4-Pin PWM/DC Fan
Each onboard header supports auto-detection of PWM or DC fans.
PERFORMANCE
Prime H610 series are built to handle the additional cores and increased bandwidth of 13th & 12th Generation Intel® processors. ASUS H610 motherboards provide all the fundamentals to boost daily productivity, so your system will be ready for action with stable power, intuitive cooling and flexible transfer options.
Storage
Dual M.2 slots (up to 32 Gbps)
PRIME H610M-E-CSM offers two M.2 slots that support data-transfer speeds of up to 32 Gbps via PCIe 3.0, enabling quicker boot-up and app load times with OS or application drives.
* Actual transmission speeds will be lower than the theoretical maximum speed.
Connectivity
PCIe® 4.0
Prime H610 motherboards are designed specifically for 13th & 12th Generation Intel® Core™ CPUs and offer PCIe® 4.0 connectivity for the latest GPUs. The wide bandwidth and superfast transmission speeds allow you to create feature-rich builds that can handle high loads effortlessly.
USB 3.2 Gen 1 Type-A
Numerous USB ports support high-end rigs loaded with peripherals, including rear-panel USB Type-A connectors with fast USB 3.2 Gen 1 connectivity for compatible cases.
Audio
Combined onboard features deliver elevated audio
Intelligent design and premium hardware create audio quality unlike anything you’ve ever experienced.
Audio Shielding
Audio shielding ensures precision analog/digital separation and greatly reduced multi-lateral interference.
Dedicated Audio PCB Layers
Separate layers for left and right tracks ensures both channels deliver consistent, equal quality.
Premium Audio Capacitors
Provides warm, natural, and immersive sound with exceptional clarity and fidelity.
Two-Way AI Noise Cancelation
This utility leverages a massive deep-learning database to reduce background noise from the microphone and incoming audio, while preserving vocals at the same time. This removes distracting keyboard clatter, mouse clicks and other ambient noises so you can hear and be heard with crystal clarity while gaming or in calls.
Aura Sync
Outshine the Competition
A well-tuned enthusiast system deserves a matching aesthetic. ASUS Aura offers full RGB lighting control with a variety of functional presets for the built-in RGB LEDs as well as strips and devices connected to the onboard RGB headers — and it can all be synced with an ever-growing portfolio of Aura-capable hardware.
Addressable Gen 2 Headers
Three addressable Gen 2 headers are capable of detecting the number of LEDs on second-gen addressable RGB devices, allowing the software to automatically tailor lighting effects to specific devices. The new headers also offer backward-compatibility with existing Aura RGB gear.
Armoury Crate
Armoury Crate is a new software utility designed to give you centralized control of supported products. From a single intuitive interface, Armoury Crate allows you to easily customize RGB lighting and effects for every compatible device in your arsenal. The software also provides control of settings for an ever-growing number of ASUS products, including keyboard and mouse preferences. Armoury Crate even features dedicated product registration and news to help you stay in touch with the ASUS community.
Q-LED Core
The Q-LED Core display produces light patterns by power LED during the Power-On Self-Test (POST) that can help users troubleshoot potential issues.
Fortified PCIe slot prevents damage
SafeSlot Core is the ASUS-exclusive PCIe slot. Featuring a fortified design that's anchored to the motherboard by a special hook, SafeSlot Core provides 1.6x stronger retention and 1.3x greater shearing resistance than standard expansion slots.
Overvoltage Protection
World-class circuit-protecting power design
An exclusive circuit design with built-in voltage regulators to protect your motherboard from damage caused by unexpected high-level voltages from unstable or inferior power supplies.
DRAM Overcurrent Protection
Short-circuit damage prevention
Onboard resettable fuses prevent overcurrent and short-circuit damage. This extends beyond I/O ports to DRAM to safeguard the lifespan of your system and connected devices.
Stainless-Steel Back I/O
3X corrosion-resistance for greater durability
Corrosion-resistant stainless-steel back I/O panels bonded with chromium oxide have a lifespan that's three times longer than ordinary panels.
LANGuard
Pumped-up throughput 2.5X higher surge tolerance
ASUS LANGuard is a hardware-level network protection feature that integrates advanced signal-coupling technology and premium anti-EMI surface-mounted capacitors to improve throughput and ensure a more reliable connection.