Catalog Object Cloud
ADATA

ADATA Ultimate SU650 256 GB 2.5" Serial ATA III 3D NAND

Product code:
ASU650SS-256GT-R
Brand:
ADATA
Product name:
Ultimate SU650
GTIN (EAN/UPC):
4711085931511, 0842243029000, 842243029000
Bullet Points ADATA Ultimate SU650 256 GB 2.5" Serial ATA III 3D NAND:
  • 256 GB 2.5" Serial ATA III
  • Read speed: 520 MB/s 40000 IOPS
  • Write speed: 450 MB/s 75000 IOPS
  • 3D NAND
  • ECC
  • Component for: PC/Laptop
Warranty:
3 years
Long product name ADATA Ultimate SU650 256 GB 2.5" Serial ATA III 3D NAND:
256 GB, 2.5", SATA 6 Gb/s, 3D NAND, 520 MB/s read, 450 MB/s write
ADATA Ultimate SU650 256 GB 2.5" Serial ATA III 3D NAND:
3D NAND in an easy PC upgrade
With 3D NAND Flash, the SU650 features higher efficiency and increased reliability compared to 2D NAND SSDs with an improved cost-performance ratio.

Faster performance
The intelligent SLC caching algorithm allows NAND Flash memory to operate in single-level cell mode and boosts performance, helping sustain peak SU650 read/write speeds up to 520/450MB per second for smoother and faster boot, file transfers, and downloads.

Advanced error correction code
With the support for ECC (error correction code) technology, the SU650 can detect and fix errors to ensure data integrity and help to extend SSD lifespan Its MTBF (mean time between failures) is up to 2 million hours, or 25% more than 2D NAND SSDs.

Tougher, quieter, and more reliable
There's no mechanical component inside SSDs, so they outperform traditional HDDs with higher resistance to shock, vibration (1500G/0.5ms) and extreme temperatures (0°C-70°C). They are also completely silent and consume very little power, all while better protecting your data.

Proprietary software - SSD Toolbox and Migration Utility
Every SU650 purchase qualifies for free downloads of ADATA SSD Toolbox and Migration Utility. SSD Toolbox allows users to monitor and manage the SU650, with drive status, wear level, and lifespan information. The Migration Utility is especially helpful for users making the move from HDD to SSD, as it is designed for simple and quick backup and migration of the contents of entire drives, including the operating system.