Catalog Object Cloud
ASUS

ASUS A32 Plus TG ARGB White Midi Tower

Product code:
90DC00S3-B19000
Brand:
ASUS
Product name:
A32 Plus TG ARGB White
GTIN (EAN/UPC):
4711387849859
Bullet Points ASUS A32 Plus TG ARGB White Midi Tower:
  • Support GPU up to 420mm in length
  • Dual-Chamber Chassis: A32 PLUS internals are divided into two chambers, establishing independent cooling zones for the CPU and graphics cards
  • Panoramic Design: Tempered glass panels on the front and side offer unobstructed views of the main chamber
  • Broad Compatibility: The A32 PLUS supports up to 360mm radiators, plus graphics cards up to 420mm in length and CPU air coolers with heights of up to 165mm
  • Pre-installed ARGB Fans: Four ARGB fans with vibrant lighting effects help ensure balanced cooling performance
  • Front Panel USB Type-C®: The A32 PLUS front panel features a USB 10Gbps Type-C® port
Long product name ASUS A32 Plus TG ARGB White Midi Tower:
A32 PLUS ATX case offers support for 360mm radiators and 420mm graphics cards, four pre-installed ARGB fans and clean cable management
ASUS A32 Plus TG ARGB White Midi Tower:
270° Panoramic View
Experience a seamless view unobstructed by a front pillar, offering an unparalleled visual display of the internal components and ensuring your build shines from every angle.

ROBUST THERMAL DESIGN
Four pre-installed ARGB fans

The A32 PLUS chassis is engineered for optimal cooling, with four ARGB fans pre-installed—three reverse- blade models and one standard model—and support for six more. Optimally located side panel grilles also facilitate high-volume airflow.