Catalog Object Cloud
Neomounts

Neomounts PLASMA-M1950E TV trolley 60-100"

Product code:
PLASMA-M1950E
Brand:
Neomounts
Product name:
Neomounts PLASMA-M1950E TV trolley 60-100"
GTIN (EAN/UPC):
8717371447052
Bullet Points Neomounts PLASMA-M1950E TV trolley 60-100":
  • Black
  • Material: Steel
  • Maximum weight capacity: 100 kg Maximum screen size: 2.54 m (100")
  • Cable management
  • China
Warranty:
5 year
Long product name Neomounts PLASMA-M1950E TV trolley 60-100":
Neomounts PLASMA-M1950E TV trolley - 60-100" - max 100 kg - manual h 134-166 cm - VESA 200x200-1000x600 - incl. cam/hardware shelf - black
Neomounts PLASMA-M1950E TV trolley 60-100":
The Neomounts PLASMA-M1950E is a mobile floor stand for screens up to 100" and a weight capacity of 100 kg. This trolley allows you to use a large display over multiple rooms. Enjoy the optimal viewing positioning for both standing and seated audiences, wherever you like.

The versatile tilt (15°) technology allows the trolley to change to any desired viewing angle to fully benefit from the capabilities of the screen. The mount is manually adjustable in height from 134 to 166 cm, while the practical cable management conceals and routes cables from screen to floor.

The PLASMA-M1950E features four solid castor wheels with brake to easily move it to another location. Installation is easy and can be done quickly.