Catalog Object Cloud
Nanocable

Nanocable 10.15.1701 HDMI cable 1.5 m HDMI Type A (Standard) Black

Product code:
10.15.1701
Brand:
Nanocable
Product name:
10.15.1701
GTIN (EAN/UPC):
8433281010444
Bullet Points Nanocable 10.15.1701 HDMI cable 1.5 m HDMI Type A (Standard) Black:
  • Connectors of high quality armored in gold . Multiple Shielding for the maximum reduction of possible interference. Manufactured with copper conductors (copper OFC - Oxygen Free Copper - 99.99%) of high quality that guarantees the maximum quality of transmission
  • Up to 340 MHz bandwidth (10, 2Gbps)
  • High-speed, bi-directional network with speeds of up to 100 Mbps
  • It supports audio return channel functionality
  • Supports resolutions of 4K x 2K video (3840 × 2160 24 Hz/25 Hz/30 Hz, 4096 × 2160 24 Hz) and 1080 p
  • It allows 3D over HDMI when connected to HDMI devices
  • Additional color spaces (sYCC601, RGB & YCC601). Up to 120 Hz frame refresh rates
  • Supports DOLBY True-HD and DTS-HD
  • 8 channels of decompression of digital audio at 192 kHz with 24 bits rate
  • It supports high-bandwidth digital content protection
  • Length: 1.5 m
  • Color: Black
  • Standards: RoHS
  • Performance test: 100% tested
Long product name Nanocable 10.15.1701 HDMI cable 1.5 m HDMI Type A (Standard) Black:
High speed with ethernet HDMI cable, A/M-A/M, black, 1.5m
Nanocable 10.15.1701 HDMI cable 1.5 m HDMI Type A (Standard) Black:
High speed HDMI cable with Ethernet (V1.4) type A male connector on both ends.