APC RACK PDU BASIC 1 U 16A 230V power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
Product code:
AP9559
Brand:
APC
Product name:
RACK PDU BASIC 1 U 16A 230V
GTIN (EAN/UPC):
0731304123521, 731304123521
Bullet Points APC RACK PDU BASIC 1 U 16A 230V power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
- Single-phase Basic 0U/1U Black
- 12 AC outlet(s) C13 coupler, C19 coupler
- 3680 W
Warranty:
Standard warranty 2 years repair or replace
Long product name APC RACK PDU BASIC 1 U 16A 230V power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
Rack PDU,Basic, 1U, 16A,208&230V, (10)C13 & (2)C19
APC RACK PDU BASIC 1 U 16A 230V power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black:
Description:
APC Basic Rack PDU, Input : 120, 208, 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 120, 208, 230V , Output Connections : (10)IEC 320 C13, (2)IEC 320 C19
Features: 19 inch Rack-Mountable, Low Cost Power Distribution, Vertical Mounting Capabilities
Includes: Cord Retention Clips, Rack Mounting Brackets, User Manual
APC Basic Rack PDU, Input : 120, 208, 230V , Input Connection Type : IEC-320 C20 , Cord Length : 8.2 feet ( 2.5 meters ) , Output : 120, 208, 230V , Output Connections : (10)IEC 320 C13, (2)IEC 320 C19
Features: 19 inch Rack-Mountable, Low Cost Power Distribution, Vertical Mounting Capabilities
Includes: Cord Retention Clips, Rack Mounting Brackets, User Manual
Output Voltage(s) (main only) - 120, 208, 230 V
Maximum Total Current Draw per Phase - 16 A
Output Connections - (10)IEC 320 C13; (2)IEC 320 C19
Always on Outlets - 12
Overload Protection
Input:
Nominal input voltage - 120, 208, 230
Input frequency (Hz) - 50/60 Hz
Input Connection Type - IEC-320 C20
Cord Length 8.2 feet ( 2.5 meters )
Acceptable Input Voltage - 90-250 VAC
Maximum Line Current per phase - 16.0 A
Maximum Input Current per phase - 16.0 A
Load Capacity - 3680