Catalog Object Cloud
StarTech.com

StarTech.com 10ft (3m) Active USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Long USB C Cord - Thunderbolt Compatible

Product code:
UCC-3M-10G-USB-CABLE
Brand:
StarTech.com
Product name:
10ft (3m) Active USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Long USB C Cord - Thunderbolt Compatible
GTIN (EAN/UPC):
0065030895842, 065030895842
Bullet Points StarTech.com 10ft (3m) Active USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Long USB C Cord - Thunderbolt Compatible:
  • ACTIVE USB-C CABLE: 3m (9.8ft) Active USB-C cable supports bi-directional 10Gbps data, 8K video, and 60W Power Delivery beyond the length of passive cables; Ideal for USB-C monitors and devices, boardroom cameras, and connectivity in large workspaces
  • USB-C OVER LONGER DISTANCE: Integrated active re-timer chipset maintains signal integrity at distances of up to 9.8ft for seamless video performance and optimal transfer rates; Certified E-marker chip for Power Delivery output to USB-C devices
  • FULL-FEATURED USB-C: Supports up to 10 Gbps, 8K 60Hz, 4K 60/120/144Hz, 1440p 240Hz DP 1.4 Alt Mode, and Power Delivery 3.0; Universal compatibility w/USB-C; Backward compatible w/DP 1.2; Dock and charge a USB-C laptop over a single connection
  • DURABILITY AND BUILD QUALITY: Flexible PVC outer jacket improves durability and protects from wear; Aluminum-mylar shield with metal connector housing for enhanced EMI protection; Nickel-plated connectors rated beyond 10,000 insertion cycles
  • PERFORMANCE: USB 3.2 Gen 2 (10 Gbps); 8K 60Hz, 4K 60/120/144Hz, 1440p 240Hz w/DSC; DP 1.4 Alt Mode w/HBR3/HDR10/MST/DSC 1.2/HDCP 2.2; 60W PD 3.0; 9.8ft (3m); Black; 29AWG; 6.2mm O.D.; Compatible with USB-C laptops, mobile devices, and iPhone 15 / 15 Pro
Warranty:
2 Years
Long product name StarTech.com 10ft (3m) Active USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Long USB C Cord - Thunderbolt Compatible:
StarTech 10ft (3m) Active USB-C Cable, USB 10Gbps, 60W (3A) PD, 8K 60Hz / 4K 144Hz DP Alt Mode, Thunderbolt Compatible
StarTech.com 10ft (3m) Active USB-C Cable, USB 10Gbps, 60W (3A) Power Delivery, 8K 60Hz / 4K 144Hz DP Alt Mode, Long USB C Cord - Thunderbolt Compatible:
Experience full-featured USB-C and 8K video at distances up to 3m using this active USB-C cable

Connect USB 10Gbps source and peripheral devices using this 9.8ft (3m) Active USB Type-C Cable. This cable is ideal for setups requiring full-featured USB-C and DP 1.4 support, such as large UHD displays/video walls, and boardroom/conference room cameras.

Versatile Compatibility

The USB-C to C cable enables universal compatibility with USB 3.2, USB 3.0, and USB-C devices. An integrated active chipset facilitates bi-directional connectivity for convenient setup, and supports up to 10Gbps throughput without additional power or signal boosters.

Experience 8K Video with DisplayPort 1.4 Alt Mode

The Active USB-C cable supports up to 8K 60Hz or 4K 144Hz video over DisplayPort 1.4 Alt Mode with HBR3, HDR10, MST, DSC 1.2, and HDCP 2.2. It is backward compatible with DP 1.3/1.2 resolutions, including 4K 60Hz, 1440p, and 1080p.

Full-Featured USB-C Power and Data

The long Active USB-C Cable supports a data bandwidth of up to 10 Gbps. A certified E-marker chip ensures consistent Power Delivery of up to 60W. Dock and charge a USB-C laptop, such as Apple MacBook, Lenovo ThinkPad, or Microsoft Surface using a single USB-C connection that extends beyond the length of passive cables.