Nanocable 10.20.1801 networking cable Grey 1 m Cat6a U/UTP (UTP)
Product code:
10.20.1801
Brand:
Nanocable
Product name:
10.20.1801
GTIN (EAN/UPC):
8433281008809
Bullet Points Nanocable 10.20.1801 networking cable Grey 1 m Cat6a U/UTP (UTP):
- Complies with standards ANSI / TIA / EIA 568-B-1, CAT6A, ISO / IEC 11801 CLASE E (2nd Edition), CENELEC EN 50173-1, IEC 61156-5, CENELEC EN 50288-6-1, IEC 61156-6, CENELEC EN 50288-6-2. Resistance to the spread of the flames according to IEC 60332-1-2.
- Conductive OFC (Oxygen Free Copper), purity 99.9% with diameter AWG24 that guarantees the transfer of data
- Halogen free ( LSZH o LSOH o LS0H o LSFH ), fire retardant and fumes low emission according to IEC60332-1.
- Length: 1.0 m
- Color: Grey
- RoHS
- Performance test: 100% tested
Long product name Nanocable 10.20.1801 networking cable Grey 1 m Cat6a U/UTP (UTP):
AWG24 LSZH Cat.6A UTP RJ45 Ethernet patch cable, grey, 1.0m
Nanocable 10.20.1801 networking cable Grey 1 m Cat6a U/UTP (UTP):
Ethernet patchcord LSZH Category 6A UTP AWG24, 100% copper, with type RJ45 connector on both ends