Catalog Object Cloud
TP-Link

TP-Link 16-Port Gigabit Desktop Switch with 16-Port PoE+

Product code:
TL-SG116P
Brand:
TP-Link
Product name:
16-Port Gigabit Desktop Switch with 16-Port PoE+
GTIN (EAN/UPC):
4895252500318, 0840030708398, 840030708398, 4895252500301
Bullet Points TP-Link 16-Port Gigabit Desktop Switch with 16-Port PoE+:
  • With 16 PoE+ ports, transfers data and power on one single cable
  • Compliance with IEEE 802.3af/at PoE+, the switch supports PoE Power up to 30 W for each PoE port
  • Supports PoE Power up to 120 W for all PoE ports*
  • Up to 250 m data and power transmission range under Extend Mode**
  • Priority Mode ensures high priority of ports 1–4 to guarantee the quality of the sensitive applications
  • Isolation Mode allows one-click client traffic separation for higher security and performance
  • Automatically reboots your dropped or unresponsive PoE-powered devices with PoE Auto Recovery
  • Plug and play with no configuration required
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link 16-Port Gigabit Desktop Switch with 16-Port PoE+:
23.8Mpps, 32Gbps, 8K, 16× 10/100/1000 Mbps RJ45