Catalog Object Cloud
Lindy

Lindy 10m USB 3.2 Gen 1 and DP 1.4 Type C Hybrid Cable

Product code:
43333
Brand:
Lindy
Product name:
10m USB 3.2 Gen 1 and DP 1.4 Type C Hybrid Cable
GTIN (EAN/UPC):
4002888433334
Bullet Points Lindy 10m USB 3.2 Gen 1 and DP 1.4 Type C Hybrid Cable:
  • 10m USB 3.2 Gen 1 and DP 1.4 Type C Hybrid Cable for data and video extension
  • Data transfer rates up to 5Gbps
  • Supports DisplayPort 1.4 Alternate Mode with video resolutions up to 4K 3840x2160@60Hz
  • Supports Power Delivery up to 60W (20V 3A)
  • 2 year warranty
Long product name Lindy 10m USB 3.2 Gen 1 and DP 1.4 Type C Hybrid Cable:
10m USB 3.2 Gen 1 and DP 1.4 Type C Hybrid Cable
Lindy 10m USB 3.2 Gen 1 and DP 1.4 Type C Hybrid Cable:
The Lindy USB 3.2 Gen 1 and DP 1.4 Type C Hybrid Cable is a unique solution, which uses optical fiber as high-speed transmission medium to perfectly transmit USB 3.2 as well as DP 1.4 data over a distance of 10m. It combines data, video and USB Power Delivery into a single, high performance cable which makes it a great solution for use in modern meeting rooms and classrooms when connecting LFDs and touchpanels. A more flexible construction makes this cable simple to install, with increased resistance to RFI/EMI ensures that the cable can be installed in sensitive environments.

The cable also supports Power Delivery up to 60W (20V / 3A). Compatible with USB 3.2 Type C and Thunderbolt 3 equipped computers, this is a perfect extension tool for the latest laptops, Macbooks and Type C computers. With plug and play functionality, this extension cable can be installed quickly and with minimum fuss.

Please Note:

When using resolutions above 3840x2160@30Hz, USB data transfer rates reduce to 5Gbps, and resolutions above 3840x2160@60Hz transfer rates reduce further to 480Mbps.

USB devices which only support DP signals over 4 lanes might not be compatible.

Displays must have set USB settings to USB 3.0 in order to receive video via Type C.