Catalog Object Cloud
MSI

MSI MAG Coreliquid E240 WHITE Motherboard, Processor All-in-one liquid cooler 12 cm

Product code:
MAG CORELIQUID E240 WHITE
Brand:
MSI
Product family:
MAG
Product series:
Coreliquid
Product name:
Coreliquid E240 WHITE
GTIN (EAN/UPC):
4711377124140
Bullet Points MSI MAG Coreliquid E240 WHITE Motherboard, Processor All-in-one liquid cooler 12 cm:
  • The enlarged copper base surface area helps to achieve ultimate heat exchange with the latest CPU generation
  • Maximize micro-channels to dissipate heat efficiently
  • Rotatable water block cap for 270 degree
  • ARGB fan can change the lighting by MSI center
  • Enhanced fan performance to dissipate heat quickly
  • Durable three phase motor of the pump generates minimal vibrations for long-lasting operation
  • Spilt pathway through the radiator rapidly dissipates heat
Long product name MSI MAG Coreliquid E240 WHITE Motherboard, Processor All-in-one liquid cooler 12 cm:
240 mm, 4-pin, ARGB, 20 dBA, 3000 RPM, 120 x 120 x 25mm
MSI MAG Coreliquid E240 WHITE Motherboard, Processor All-in-one liquid cooler 12 cm:
MAG - Unite as One
The MAG series fights alongside gamers in pursuit of honor. With added military-inspired elements in these gaming products, they were reborn as the symbol of sturdiness and durability.

The MAG CORELIQUID E Series, inspired by the passing of time and the shape of solar eclipse, is an innovative product that combines advanced cooling technology with a striking visual design. The MAG CORELIQUID E Series’ circular shape represents the cyclical nature of time and the continuous flow of energy.

ROTATABLE BLOCKHEAD
Mount the cold plate at any orientation, turn the blockhead up to 270 degrees, and keep it upright.

ACHIEVE FULL CPU COVERAGE
By enlarging the contact area between the coolant and the copper base of the water block, the MAG CORELIQUID E Series maximizes heat dissipation from the CPU. The enhanced density of the micro-channel design improves the efficiency of the water cooling system by enlarging the contact surface area.

PUMP COOLING DESIGN
Ensures that the cooled water temperature can be delivered to the desired location of the heat source, effectively reducing the temperature of the heat source.

PUMP MOTOR RESONANCE ELIMINATION
A durable three phase motor at the core of the pump generates minimal vibrations for long-lasting operation.

HIGH THERMAL DISSIPATION
The radiator has a 12 pathway designed to help rapidly dissipate heat.

EVAPORATION PROOF TUBING
The multi-layer structure effectively prevents the liquid from evaporating, while the reinforced mesh plastic tube enhances the durability of the exterior mesh.

FAN CONSTRUCTION
The fan's FDB bearing helps reduce noise level while minimizing vibrations.
The fan blades are constructed of low impurity acrylic for better ARGB lighting presentation.

INTEGRATING WITH THE SYSTEM ENVIRONMENT
With the MSI CENTER software, users can integrate MSI liquid cooling with MSI motherboard and adjust the speed of the cooling fan and pump through the motherboard. The MSI CENTER provides users with easy-to-use controls to fine-tune their hardware and achieve optimal computer performance.

GLOW YOUR PC
Splash on some color and vibrant RGB lighting effects using MSI Mystic Light with 16.8 million colors and fancy LED effects. MSI Mystic Light provides you complete control of RGB lighting of your PC in one software.