Mars Gaming MC-ULT Tower White
Product code:
MCULTW
Brand:
Mars Gaming
Product name:
MC-ULT
GTIN (EAN/UPC):
8435693105275
Bullet Points Mars Gaming MC-ULT Tower White:
- Double tempered glass window
- Double ARGB LED Strip
- Expanded E-ATX XXL capacity
- Vertical dual chamber design
Long product name Mars Gaming MC-ULT Tower White:
E-ATX XXL, ARGB, 430x252x495mm, White
Mars Gaming MC-ULT Tower White:
The MC-ULT, with its CUSTOM design, features a frameless, continuous dual-panel tempered glass, offering a panoramic view of the case's interior, and an advanced cooling system that incorporates full support for liquid cooling. The case features a vertical dual-chamber structure and XXL expanded capacity compatible with E-ATX motherboards and multiple hard drives, ideal for high-performance gaming and demanding projects.
Panoramic View with Tempered Glass
Discover a new way to enjoy your components. The MC-ULT gaming tower features two continuous 90° frameless tempered glass panels. In addition, one of these panels functions as a door, facilitating access to the internal components. This provides a panoramic view of the tower's interior, highlighting each component and making it the centerpiece of your setup.
Available in 2 versionsBlack and white
Choose the one that best suits your setup!
Custom Design. Professional Personalization
The CUSTOM design of the tower gives you complete freedom to select and mount the components of your choice, adapting to your specific needs without superfluous extras. With the MC-ULT, your imagination defines the limits of customization and performance.
XXL extended capacity
Designed for both serious gamers and professional projects and high-performance builds, the MC-ULT case offers an expanded XXL capacity, ideal for hosting E-ATX motherboards, without space limitations. Its spacious design allows for the installation of up to 7 hard drives, as well as supporting graphics cards up to 390 mm in either horizontal or vertical orientation*.
Total Connectivity
The MC-ULT offers advanced top-panel connectivity for easy access and ease of use. It includes one USB 3.0 port for fast data transfer, two USB 2.0 ports for additional devices, and HD audio and microphone ports. It also includes convenient power and reset buttons for easy access and daily use.
Optimized Access and Maintenance
Featuring an aesthetically pleasing and functional design, the MC-ULT features a tempered glass door that replaces traditional removable panels. This design facilitates quick and safe access to internal components, making upgrades and case maintenance more efficient and less prone to damage, optimizing both the build experience and daily use. Additionally, it features removable and hidden dust filters to facilitate maintenance, protect and prolong the life of your components.
Superior Cooling and Performance
The MC-ULT has been meticulously designed to maximise cooling efficiency, ensuring exceptional and long-lasting component performance. With the ability to accommodate up to 9 fans and liquid cooling systems up to 360 mm, this case ensures superior airflow management and guarantees constant and effective cooling, essential for keeping components in optimal condition even under intense workloads.
Vertical dual camera
The MC-ULT features a vertical dual-chamber structure, efficiently separating the power supply and hard drives into a hidden side chamber. This design optimizes space and boosts cooling, ensuring components remain at an ideal temperature for peak performance.
Panoramic View with Tempered Glass
Discover a new way to enjoy your components. The MC-ULT gaming tower features two continuous 90° frameless tempered glass panels. In addition, one of these panels functions as a door, facilitating access to the internal components. This provides a panoramic view of the tower's interior, highlighting each component and making it the centerpiece of your setup.
Available in 2 versionsBlack and white
Choose the one that best suits your setup!
Custom Design. Professional Personalization
The CUSTOM design of the tower gives you complete freedom to select and mount the components of your choice, adapting to your specific needs without superfluous extras. With the MC-ULT, your imagination defines the limits of customization and performance.
XXL extended capacity
Designed for both serious gamers and professional projects and high-performance builds, the MC-ULT case offers an expanded XXL capacity, ideal for hosting E-ATX motherboards, without space limitations. Its spacious design allows for the installation of up to 7 hard drives, as well as supporting graphics cards up to 390 mm in either horizontal or vertical orientation*.
Total Connectivity
The MC-ULT offers advanced top-panel connectivity for easy access and ease of use. It includes one USB 3.0 port for fast data transfer, two USB 2.0 ports for additional devices, and HD audio and microphone ports. It also includes convenient power and reset buttons for easy access and daily use.
Optimized Access and Maintenance
Featuring an aesthetically pleasing and functional design, the MC-ULT features a tempered glass door that replaces traditional removable panels. This design facilitates quick and safe access to internal components, making upgrades and case maintenance more efficient and less prone to damage, optimizing both the build experience and daily use. Additionally, it features removable and hidden dust filters to facilitate maintenance, protect and prolong the life of your components.
Superior Cooling and Performance
The MC-ULT has been meticulously designed to maximise cooling efficiency, ensuring exceptional and long-lasting component performance. With the ability to accommodate up to 9 fans and liquid cooling systems up to 360 mm, this case ensures superior airflow management and guarantees constant and effective cooling, essential for keeping components in optimal condition even under intense workloads.
Vertical dual camera
The MC-ULT features a vertical dual-chamber structure, efficiently separating the power supply and hard drives into a hidden side chamber. This design optimizes space and boosts cooling, ensuring components remain at an ideal temperature for peak performance.