Catalog Object Cloud
Mars Gaming

Mars Gaming MCPU-XU9W Processor Air cooler 12 cm White 1 pc(s)

Product code:
MCPUXU9W
Brand:
Mars Gaming
Product name:
MCPU-XU9W
GTIN (EAN/UPC):
8435693109341
Bullet Points Mars Gaming MCPU-XU9W Processor Air cooler 12 cm White 1 pc(s):
  • Processor Air cooler 12 cm
  • Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1366 (Socket B), LGA 1700, LGA 2011 (Socket R), LGA 2066, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket AM5, Socket FM1, Socket FM2
  • 74 cfm 1.39 mmH2O Hydraulic
  • Pulse-width modulation (PWM) support
  • 120 x 25 x 120 mm
  • White
  • 1 pc(s)
Long product name Mars Gaming MCPU-XU9W Processor Air cooler 12 cm White 1 pc(s):
Intel/AMD, TDP 400W, 120 mm x2, 800-2000 ± 10% RPM, 9-23 dBA, PWM, DC 12 V, 0.15 A, 138 x 126 x 155 mm, 1200 g
Mars Gaming MCPU-XU9W Processor Air cooler 12 cm White 1 pc(s):
Meet the MCPU-XU9, the ultimate CPU cooler that combines a dual-tower design with high-density aluminum fins and dual fans. This cooler offers a TDP of up to 400W, thanks to its 9 heatpipes with BPH ULTRA technology, ensuring optimal heat transfer. With two ultra-quiet fans with hybrid blades and hyper-balanced copper FDB bearing, it provides efficient and stable cooling. In addition, its adjustable PWM connection and universal compatibility with Intel and AMD CPUs make it perfect for any PC configuration.

Extreme performance: TDP 400W
Discover the latest innovation in CPU cooling! Our CPU cooler is designed to deliver exceptional performance and keep your processor at optimal temperatures, even under the most demanding conditions. With its dual-tower design, dual FDB fans, and 9 heatpipes with BPH ULTRA technology, the MCPU-XU9 supports a TDP of up to 400W, outperforming most 360mm liquid coolers.

FDB Hyperbalanced Copper Bearing
Hyper-balanced copper FDB bearing provides stable rotation and extends the life of the cooler by reducing friction and wear for smooth, long-lasting operation.

PWM Connection and Universal Multisocket
The PWM connection allows you to adjust the fan speed between 800 and 2000 RPM, adapting to your cooling needs. In addition, its universal compatibility with INTEL LGA 2066/2011/1851/1700/1200/1156/1155/1151/1150/1366 and AMD AM5/AM4/AM3+/AM3/AM2+/AM2/FM2/FM1 CPUs makes it perfect for any PC configuration.

DUAL TOWER design
Experience the power of advanced cooling with the MCPU-XU9 cooler. Its DUAL TOWER design, combined with strategically placed high-density aluminum fins, closes the sides of the radiator to direct airflow in a single direction, offering superior cooling. This innovative design maximizes the cooling surface, ensuring fast and efficient heat dissipation.

Ultra-quiet fans with hybrid blades
Equipped with 2 ultra-quiet 120mm hybrid-blade fans, the MCPU-XU9 improves airflow and static pressure, ensuring efficient cooling and a quiet environment for distraction-free work or play.

BPH ULTRA Technology
The MCPU-XU9’s BPH ULTRA technology takes thermal performance to the next level. It supports up to 400W TDP with a nickel-plated copper base that offers optimal contact and full coverage for all heat zones and a robust 9-heatpipe system with thermal balance and anti-gravity design, which ensures unrivaled heat dissipation at any installation angle. The expanded surface area provides full contact and rapid thermal conductivity, ensuring optimal heat transfer and keeping your rig at the ideal temperature even under intense loads.