NGS QUIZ 20 20000 mAh Black
Product code:
NGS-ACCESORIOS-0346
Brand:
NGS
Product name:
QUIZ 20
GTIN (EAN/UPC):
8435430627435
Bullet Points NGS QUIZ 20 20000 mAh Black:
- Superior capacity for multiple days of autonomy
- With its true 20,000mAh, this portable battery can charge a high-end smartphone 4 to 5 times, or even a tablet more than once. Perfect for travel, long days, or multitasking users who can’t afford to run out of power.
- Ultra-fast charging up to 22.5W
- Thanks to the combination of PD 3.0, QC 3.0, and SCP technologies, it provides faster and more efficient charging than conventional chargers. Charges a compatible device to 50% in just 30 minutes, maximizing performance in minimal time.
- LED display with 1% accuracy
- The digital display shows the remaining charge level with 1% to 100% accuracy, giving users full control over battery status and significantly enhancing the experience compared to generic indicators.
- Compact design for high capacity
- Despite its power, it maintains practical dimensions and a reasonable weight (422g), making it easy to carry. The ideal balance between portability and performance, without sacrificing design or comfort.
Long product name NGS QUIZ 20 20000 mAh Black:
20000 mAh, 22.5 W, 2 x USB-C + USB-A, LED
NGS QUIZ 20 20000 mAh Black:
20000mAh/22,5W - 2 x USBC + USBA - LED DISPLAY BAT. LEVEL