Catalog Object Cloud
Equip

Equip 1-Port 20W USB-C PD Charger

Product code:
245520
Brand:
Equip
Product name:
1-Port 20W USB-C PD Charger
GTIN (EAN/UPC):
4015867229934
Bullet Points Equip 1-Port 20W USB-C PD Charger:
  • USB Power Delivery (PD) 3.0 technology with quick charge function
  • Input votage: 100-240V AC, 50/60Hz
  • USB-C output: DC 5V/3A, 9V/2.22A, 12V/1.67A (Max. 20W)
  • Compatible with most of smartphones and tablets with USB-C charging
  • Compact and mobile size easy to go
  • Overload, overvoltage, overcurrent and short-circuit protection
Long product name Equip 1-Port 20W USB-C PD Charger:
1-Port 20W USB-C PD Charger
Equip 1-Port 20W USB-C PD Charger:
The 245520 Equip USB-C charger offers efficient and fast charging, featuring a USB Type-C port with Power Delivery (PD) technology that automatically detects and charges devices such as Nintendo Switch, iPad, iPhone, Samsung etc., at up to 20W speed. The charger is protected against overload, short circuiting and overheating, and with a compact and light-weight design, it is a great travel device and daily companion.