Catalog Object Cloud
TP-Link

TP-Link TL-PA4015P KIT 500 Mbit/s Ethernet LAN White 2 pc(s)

Product code:
TL-PA4015P KIT (FR)
Brand:
TP-Link
Product name:
TL-PA4015P KIT
GTIN (EAN/UPC):
6935364032067, 1210002614399
Bullet Points TP-Link TL-PA4015P KIT 500 Mbit/s Ethernet LAN White 2 pc(s):
  • 500 Mbit/s 300 m
  • Fast Ethernet
  • Built-in power socket
  • White
Long product name TP-Link TL-PA4015P KIT 500 Mbit/s Ethernet LAN White 2 pc(s):
Powerline Adapter with AC Pass Through Starter Kit, 500Mbps, Fast Ethernet, 300 m, 2.2W
TP-Link TL-PA4015P KIT 500 Mbit/s Ethernet LAN White 2 pc(s):
Internet Goes Further with Your Home's Electricity System

AV600 Passthrough Powerline Starter Kit

TL-PA4015PKIT

Extend Wired Network to Any Room Using Existing Electricity System

With advanced HomePlug AV600, the TL-PA4015PKIT transforms your home’s existing electrical circuit into a high-speed network with no need for new wires or drilling and brings wired network to anywhere there is a power outlet. In addition, its integrated power socket makes sure that no power outlet is going to waste.

AV600 Speeds and 300 Meters Range

Using advanced HomePlug AV technology, TL-PA4015PKIT provides stable and high-speed data transmissions of up to 600 Mbps* for ranges of up to 300 meters where there is a power outlet. No interference on electrical or electronic equipment. Stream in HD, game online and download large files without interruption thanks to reliable powerline links.

Plug and Play with No Configuration Required

Ditch the complicated setup process for good. Get started with powerline in just two steps:

Step1 : connect one adapter to your router.

Step2 : plug in another adapter wherever you need wired internet service.

Extra Power Socket for Additional Devices

The integrated power socket of TL-PA4015P allows an additional device or power bar to be connected to the adapter as though it were a normal wall socket, and the built-in noise filter also helps to prevent electrical signal noise from affecting Powerline performance. This ensures that even with the TL-PA4015P plugged in, no power outlet is going to waste.

Saves Up to 85% on Power

TL-PA4015PKIT automatically switches from its "Working" mode to efficient "Power-Saving" mode when not in use, reducing energy consumption by up to 85%*.