Catalog Object Cloud
Equip

Equip USB 3.2 Gen 2x2 C to C U plug Cable, 2.0m, Black, M/M, PD240W, 4K/60Hz, 20Gbps

Product code:
128422
Brand:
Equip
Product name:
USB 3.2 Gen 2x2 C to C U plug Cable, 2.0m, Black, M/M, PD240W, 4K/60Hz, 20Gbps
GTIN (EAN/UPC):
4015867237694
Bullet Points Equip USB 3.2 Gen 2x2 C to C U plug Cable, 2.0m, Black, M/M, PD240W, 4K/60Hz, 20Gbps:
  • 20Gbps Data Transfer rate
  • Nickel plated
  • With E-mark chipset
  • PD3.1 28V/5A charging (MaX. 240W)
  • Resolution: up to 4K@60 Hz
  • Jacket: Premium braided Cotton mesh
  • Double shielding for error-free data transfer
  • Aluminum Casing
Long product name Equip USB 3.2 Gen 2x2 C to C U plug Cable, 2.0m, Black, M/M, PD240W, 4K/60Hz, 20Gbps:
USB 3.2 Gen 2x2 C to C U plug Cable, 2.0m, Black, M/M, PD240W, 4K/60Hz, 20Gbps
Equip USB 3.2 Gen 2x2 C to C U plug Cable, 2.0m, Black, M/M, PD240W, 4K/60Hz, 20Gbps:
The Equip 128422 USB 3.2 Gen 2x2 C to C U Plug Cable is a high-performance, 2.0 meter long cable designed for superior data transfer and power delivery. With its sleek black design, this male-to-male cable supports up to 20Gbps data transfer rates, ensuring quick and efficient file transfers. It also supports 4K/60Hz video output, making it ideal for high-resolution displays. Additionally, the cable features Power Delivery (PD) 240W, allowing for fast and powerful charging of compatible devices. This versatile cable is perfect for users seeking robust connectivity solutions for both professional and personal use.