Catalog Object Cloud
Brother

Brother DCP-L3560CDW multifunction printer LED A4 600 x 2400 DPI 26 ppm Wi-Fi

Product code:
DCP-L3560CDW
Brand:
Brother
Product name:
DCP-L3560CDW
GTIN (EAN/UPC):
4977766823951, 4977766823975, 4977766823968
Bullet Points Brother DCP-L3560CDW multifunction printer LED A4 600 x 2400 DPI 26 ppm Wi-Fi:
  • Print up to 26 pages per minute
  • User-friendly 8.8cm colour touchscreen
  • 250 Sheet paper input capacity11
  • 50 Sheet Automatic Document Feeder (ADF)11
  • 1,000 Page yield inbox toner, 3,000 page mono 2,300 page colour high yield available8
Long product name Brother DCP-L3560CDW multifunction printer LED A4 600 x 2400 DPI 26 ppm Wi-Fi:
Fast and flawless 3-in-1 colour LED printer designed for busy homes and small offices. Enjoy quiet printing without compromising on speed or quality. Comes with a free 2 month EcoPro subscription. Save on ink costs, with easy automatic ink delivery and warranty covered.
Brother DCP-L3560CDW multifunction printer LED A4 600 x 2400 DPI 26 ppm Wi-Fi:
The office and home environment is continuously changing with the goal of increasing efficiency and productivity. Be confident that you have a reliable device that prints quickly and effortlessly, with: 2-Sided print, up to 10 sides per minuteScan up to 21 images per minute38.8cm Colour touchscreenGigabit ethernet, 5GHz WiFi and USB512MB Internal memory50 Sheet Automatic Document Feeder (ADF)11250 Sheet paper input tray11Comes with 1,000 black, 1,000 colour page yield toners, 2,300 black, 3,000 colour maximum yield available82 month FREE trial to EcoPro