Catalog Object Cloud
TooQ

TooQ TQWC-2SC04WT mobile device charger Universal White AC Fast charging Indoor

Product code:
TQWC-2SC04WT
Brand:
TooQ
Product name:
TQWC-2SC04WT
GTIN (EAN/UPC):
8433281012042
Bullet Points TooQ TQWC-2SC04WT mobile device charger Universal White AC Fast charging Indoor:
  • Input: 100-240V 50/60Hz 0.8A
  • USB-C Outputs (PD 20W): DC5V/3A, DC9V/2.22A, DC12V/1.67A
  • USB-A (QC3.0) Output: 18W
  • USB-C + USB-A Outputs: DC5V 3A total
  • Total power: 20W
  • Certification: CE and RoHS
  • Colour: White
  • Net weight: 49 gr. Gross weight: 77 gr
  • Product dimensions: 81x41x17 mm
  • Packaging dimensions (blister): 115x155x35 mm
Long product name TooQ TQWC-2SC04WT mobile device charger Universal White AC Fast charging Indoor:
USB C, USB A, 20 W, 5 - 12 V, 1.67 - 3 A, 100 - 240 V, 50 / 60 Hz, 0.8 A, 41 x 81 x 17 mm, 49 g, White
TooQ TQWC-2SC04WT mobile device charger Universal White AC Fast charging Indoor:
USB charger

Power Delivery (PD) technology on USB-C port and Quick Charge 3.0 (QC3.0) on USB-A port enables fast charging