Catalog Object Cloud
TP-Link

TP-Link Omada 24-Port SFP L2+ Managed Switch with 4 10GE SFP+ Slots

Product code:
SG3428XF
Brand:
TP-Link
Product family:
Omada
Product name:
Omada 24-Port SFP L2+ Managed Switch with 4 10GE SFP+ Slots
GTIN (EAN/UPC):
4897098688212
Bullet Points TP-Link Omada 24-Port SFP L2+ Managed Switch with 4 10GE SFP+ Slots:
  • 4× 10 Gbps SFP+ slots enable high-bandwidth connectivity
  • 20× Gigabit SFP slots and 4× Gigabit Combo SFP/RJ45 ports
  • 128 Gbps switching capacity
  • Two power supplies backing each other up
  • Centralized cloud management via the web or the Omada app†
  • Standalone management via web, CLI, SNMP, and RMON
  • Static Routing helps route internal traffic for higher efficiency
  • VLAN, ACL, QoS, IGMP Snooping, OAM, and DDM
  • ERPS supports rapid protection and recovery in a ring topology
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link Omada 24-Port SFP L2+ Managed Switch with 4 10GE SFP+ Slots:
20x Gigabit SFP, 4x Gigabit SFP/RJ45 Combo, 4x 10G SFP+ Slots, 1x RJ45, 1x Micro-USB, 128 Gbps, 16 K MAC, 440 × 220 × 44 mm
TP-Link Omada 24-Port SFP L2+ Managed Switch with 4 10GE SFP+ Slots:
TP-Link | Omada L2+ managed switches provide high performance, powerful L2 and L2+ features like static routing, enterprise-level QoS, advanced security strategies and a bundle of ISP features. The 10-gigabit ports ensure high-speed data transfer, and their backward compatility with gigabit products reserves room for network upgrades, therefore guarantees stable and long-term usability. The IP-MAC-Port Binding (IMPB) and Access Control List (ACL) functions protect against broadcast storm, ARP and Denial-of-Service (DoS) attacks, etc. Quality of Service (QoS, L2 to L4) provides enhanced traffic management capabilities to move your data smoother and faster. The OAM function helps facilitate network management. Moreover, the easy-to-use web management interfaces, along with CLI, SNMP and Dual Image mean faster setup and configuration with less downtime. TP-Link | Omada L2+ 10-gigabit managed switches provide a reliable, secure solution for enterprise, campus and ISP networks.