Catalog Object Cloud
NETGEAR

NETGEAR MS510TXUP network switch Managed L2/L3/L4 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) Grey, Blue

Product code:
MS510TXUP
Brand:
NETGEAR
Product name:
MS510TXUP
GTIN (EAN/UPC):
0606449152395, 606449152395, 5715328224223
Bullet Points NETGEAR MS510TXUP network switch Managed L2/L3/L4 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) Grey, Blue:
  • Managed L2/L3/L4 Web-based management SNMP v1/v2c,SNMP v3
  • Quality of Service (QoS) support
  • Basic switching RJ-45 Ethernet ports quantity: 8
  • 10G support 1000BASE-T
  • MAC address table: 32000 entries Switching capacity: 140 Gbit/s
  • Access Control List (ACL)
  • Rack mounting
  • Power supply included Power over Ethernet (PoE)
Long product name NETGEAR MS510TXUP network switch Managed L2/L3/L4 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) Grey, Blue:
8-Port Multi-Gigabit/10G Ethernet Ultra60 PoE++ Smart Managed Pro Switch with 2 SFP+ Ports
NETGEAR MS510TXUP network switch Managed L2/L3/L4 10G Ethernet (100/1000/10000) Power over Ethernet (PoE) Grey, Blue:
The NETGEAR® MS510TXUP 8-Port Ultra60 PoE++ Multi-Gigabit Smart Managed Pro Switch comes with 2 fiber 10G uplinks. Organizations that buy infrastructure for the long term and want future proofing can now deploy denser PoE+ and even PoE++ devices with 295W power budget and 2.5G / 5G /10G speeds. The ideal companion to the MS510TXUP is the NETGEAR WAX610 WiFi 6 Access Point that features a 2.5G Ethernet port.

MS510TXUP provides a total PoE budget of 295W and advanced PoE features such as uninterrupted PoE for powerful PoE applications. The switch provides four auto-adapt multispeed Gigabit PoE+/PoE++ RJ-45 ports that support 2.5G, and 1G; another four multi-speed Gigabit PoE+/PoE++ RJ-45 ports that support 10G, 5G, 2.5G and 1G, and two dedicated SFP+ fiber uplink port that supports 10G and 1G. Each of the 5 multi-Gig Ethernet ports automatically detects which speed is needed by the connected device and provides the adequate connection speed.