Celly PBPD45W15000BK power bank 15000 mAh Black
Product code:
PBPD45W15000BK
Brand:
Celly
Product name:
PBPD45W15000BK
Bullet Points Celly PBPD45W15000BK power bank 15000 mAh Black:
- Number of simultaneously connected devices (max): 3 Black
- Universal
- Charging source: USB
- 15000 mAh
- Fast charging
Long product name Celly PBPD45W15000BK power bank 15000 mAh Black:
15000 mAh, 2 x USB, USB-C, QC 3.0, PD 45 W, Black
Celly PBPD45W15000BK power bank 15000 mAh Black:
PD45W is the Power Bank with 15000mAh capacity that allows you to recharge your device up to 7 * times. It is equipped with 2 USB output ports, a Micro USB charging port and a USB-C input / output port. Thanks to Power Delivery technology you can recharge smartphones, tablets and laptops in less than an hour ** via the dedicated USB USB-C port (up to 45W delivered). To take full advantage of the potential of Power Delivery technology, use the charger together with the USB-C cable of the Pro Power line. Through USB ports equipped with Quick Charge 3.0 technology (up to 18W delivered), charge up to 3 devices at maximum power simultaneously.