Conceptronic ABBY26B WiFi6 AX900 Dual Band Wireless USB Bluetooth Adapter
Product code:
ABBY26B
Brand:
Conceptronic
Product name:
ABBY26B WiFi6 AX900 Dual Band Wireless USB Bluetooth Adapter
GTIN (EAN/UPC):
4015867244098
Bullet Points Conceptronic ABBY26B WiFi6 AX900 Dual Band Wireless USB Bluetooth Adapter:
- WiFi 6 (802.11ax) AX900: Fast wireless speeds of up to 900Mbps
- Dual Band: 2.4GHz (286Mbps) + 5GHz (601Mbps) for smooth, low-latency performance
- Bluetooth 5.3: Latest version for stable and fast device pairing
- Easy Installation: CD-free Plug & Play setup for Wi-Fi (Windows 7 / 10 / 11) and instant Plug & Play for Bluetooth (Windows 10 / 11)
- Multi-device pairing: Connect up to 5 Bluetooth devices simultaneously.
- Wide backward compatibility: Works with WiFi 802.11ax/ac/a/b/g/n networks and Bluetooth 5.1 / 5.0 / 4.0 / 3.0 / 2.1 devices
Long product name Conceptronic ABBY26B WiFi6 AX900 Dual Band Wireless USB Bluetooth Adapter:
ABBY26B WiFi6 AX900 Dual Band Wireless USB Bluetooth Adapter
Conceptronic ABBY26B WiFi6 AX900 Dual Band Wireless USB Bluetooth Adapter:
The WiFi 6 AX900 Dual Band Wireless USB Bluetooth Adapter delivers a powerful connectivity upgrade for your desktop or laptop, combining cutting-edge WiFi 6 technology with the latest Bluetooth 5.3 in a single compact device. With combined wireless speeds of up to 900Mbps across dual bands (286Mbps on 2.4GHz and 601Mbps on 5GHz), this adapter ensures smooth streaming, lag-free gaming, and responsive web browsing. The dual-band capability intelligently balances network traffic to minimize interference and reduce latency.
Beyond WiFi performance, the integrated Bluetooth 5.3 functionality provides stable, energy-efficient connections to your wireless peripherals. With support for pairing up to 5 devices simultaneously, you can maintain connections to all your essential accessories without constant re-pairing. The adapter offers extensive compatibility, working seamlessly with legacy WiFi standards and Bluetooth versions dating back to 2.1.
Installation is refreshingly simple with CD-free Plug & Play setup. Just connect the adapter and you're ready to go on Windows 7, 10, or 11 for WiFi, with instant Bluetooth connectivity on Windows 10 and 11.
Whether upgrading an older computer or enhancing your current setup, this versatile adapter provides a convenient, all-in-one solution for modern wireless connectivity needs.
Beyond WiFi performance, the integrated Bluetooth 5.3 functionality provides stable, energy-efficient connections to your wireless peripherals. With support for pairing up to 5 devices simultaneously, you can maintain connections to all your essential accessories without constant re-pairing. The adapter offers extensive compatibility, working seamlessly with legacy WiFi standards and Bluetooth versions dating back to 2.1.
Installation is refreshingly simple with CD-free Plug & Play setup. Just connect the adapter and you're ready to go on Windows 7, 10, or 11 for WiFi, with instant Bluetooth connectivity on Windows 10 and 11.
Whether upgrading an older computer or enhancing your current setup, this versatile adapter provides a convenient, all-in-one solution for modern wireless connectivity needs.