Catalog Object Cloud
Equip

Equip 333312 power distribution unit (PDU) 6 AC outlet(s) 1U Black

Product code:
333312
Brand:
Equip
Product name:
333312
GTIN (EAN/UPC):
4015867223109
Bullet Points Equip 333312 power distribution unit (PDU) 6 AC outlet(s) 1U Black:
  • Power plug : Schuko CEE7/7 90° Angled
  • 6 x DIN49440 (Schuko)
  • Rating: 220-240V 50/60Hz / 16A
  • Maximum power: 3500W
  • Cable SPEC:H05VV-F 3G 1.5 mm² x 1.8M
  • With circuit breaker
  • Material: Aluminum Shell
  • 1U Horizontal installation
Long product name Equip 333312 power distribution unit (PDU) 6 AC outlet(s) 1U Black:
6-Outlet German Power Distribution Unit with Circuit Breaker, Aluminum Shell
Equip 333312 power distribution unit (PDU) 6 AC outlet(s) 1U Black:
The equip® Power Distribution Unit is a sturdily-built product designed to distribute clear and crisp electricity and meanwhile avoid the damage caused by voltage fluctuations, surges, and spikes. The product is thoroughly tested to ensure the functionality and reliability. Attached with a 1.8m power cord, easy-to-install mechanical design, this is the ideal choice for the 19" cabinet system installation.