Catalog Object Cloud
Hisense

Hisense BO3PY6C01 9 HI4P8647DG RL_HI4

Product code:
744574
Brand:
Hisense
Product name:
BO3PY6C01 9 HI4P8647DG RL_HI4
GTIN (EAN/UPC):
3838782878398
A+ means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Directive 2010/30/EU.
Bullet Points Hisense BO3PY6C01 9 HI4P8647DG RL_HI4:
  • Electric 3500 W 77 L Black
  • Convection cooking Grill Oven defrost function
  • Self-cleaning Pyrolytic
  • Built-in display LED Control type: Rotary
  • Energy efficiency class: A+
Long product name Hisense BO3PY6C01 9 HI4P8647DG RL_HI4:
BO3PY6C01 9 HI4P8647DG RL_HI4
Hisense BO3PY6C01 9 HI4P8647DG RL_HI4:
Pizza Mode
Now you can enjoy your homemade pizza whenever. Maximum temperature of 300 degree and excellent heat distribution allow that pizza is baked in a very short time tasting just as delicious it would in any Italian restaurant.

Pyrolytic Self-Clean
Remove stubborn oven grease with minimal effort by simply activating Pyrolytic Self-clean function. Ovens heats up to 480°C, burning down grease and grime, leaving behind only some residual ashes which you can wipe off with just a damp cloth once the oven is completely cooled down. During the process the oven is automatically locked down, making the cleaning completely safe.

Frozen Food Mode
This function is perfect for cooking your store-bought frozen foods and other pre-prepared meals such as croissants, lasagne, French fries, chicken nuggets and other pre-baked frozen meat cuts and vegetables. Your dinner will be ready quickly, without preheating.

Total View
There is no need to check up on your food by opening the oven door. Special design of the glass door and excellent inside illumination enable you a very clear and wide view of the large oven cavity, giving you a maximum visibility of the baking process.

Food Sensor
Cook your food exactly how you want it every time. With this Food Sensor you can always monitor the internal temperature of your meat and always getting it right.

Air Fry
Air-frying takes the guilt out of guilty-pleasure snacks in a snap. Say goodbye to deep-fried chicken wings with fries and their calories, and welcome healthier versions using less or no oil. Now you can prepare low-fat meals and more healthy food with air frying directly in your Hisense oven, without having to buy an additional kitchen appliance.

Even Bake Technology
This advanced technology is why your cooking is always on point. Everything you put in this oven is cooked evenly thanks to slightly rounded large cavity which together with smartly positioned special heaters enables excellent and even hot air distribution. This means crispy on the outside, juicy on the inside. Big glass door and great inside illumination enable you to check on your food anytime without opening the door and letting out hot air. Efficient and even cooking guaranteed.

Big volume
With 77 litre capacity this oven is designed specifically to fit in all your food, even on multiple levels, while still looking sleek, making it perfect for your home.

Gratin
If you want your food all beautiful and crispy, we have a solution for you. Activate gratin function so the grill heater from above will deliver extremely high heat close to the surface of your food. Perfect crust is now just a touch away.

Soft Close
Open and close the oven door with almost no effort and noise. A gentle touch is all that’s needed for this door to fully close without making a sound.

Simultaneous Cooking
Having friends over for dinner has never been easier. Thanks to the oven’s massive capacity you can now comfortably cook on all 5 levels simultaneously. One dish or multiple dishes, it doesn’t matter as long as all the cooking times match. Given the space available, height distance between levels is the same, which means all food is cooked evenly.

Cool Door
If you have a toddler running around, these oven doors are completely cool to touch. Because of the advanced design with special glazing the heat stays in the oven, making it safe for you, your kids and pets.

Cooling System
The powerful cooling system keeps the temperature of the oven exterior lower than inside, making it safe for you and your kitchen cabinets. In some models, the advanced cooling system regulates the exterior temperature even after the oven has been switched off, so the fan keeps running until the temperature drops to 60 °C.

Fast Preheat
With this Fast Preheat, you can start your cooking earlier. The oven reaches a temperature of up to 200°C in less than 5 minutes, which is much faster than standard preheating. This is very convenient for recipes that require a preheated oven. A light and sound signal informs you when the desired temperature is reached.

Elegant Black & Bright View
The sleek black exterior of our oven adds style to any kitchen, and the two interior lights light the cooking chamber efficiently. Keep an eye on your cooking creations without opening the door, maintaining heat and accuracy in every bake.